CDM Electronics, Inc. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
Product Name | Notes |
---|---|
10 KV BLUKHEAD RECEPTACLE (REPL 1064-1) | |
10 KV PLUG | |
10KV BULKHEAD A | |
BNC (F) TO K-LOC (M) | |
BNC (M) TO K-LOC (F) | |
BNC BULKHEAD JACK RECEPTACLE | |
BNC BULKHEAD JACK-JACK ADAPTER | |
BNC BULKHEAD JACK | |
BNC BULKHEAD PLUG RECPT | |
BNC DUMMY RECEPTACLE | |
BNC JACK LESS CLAMP HARDWARE | |
BNC PANEL JACK RECEPTACLE | |
BNC PANEL JACK | |
BNC PANEL PLUG RECPT SQUARE FLANGE | |
BNC PLUG | |
BNC PRESSMOUNT RECEPTACLE | |
BNC R/A CRIMP PLUG FOR NGC875BAT-1 | |
BNC RECEPTACLE PCB | |
BNC RECEPTACLE | |
BNC RESISTIVE TERMINATION PLUG | |
BNC RIGHT ANGLE ADAPTER | |
BNC RIGHT ANGLE PANEL JACK RECEPTACLE | |
BNC RIGHT ANGLE PLUG | |
BNC STRAIGHT JACK | |
BNC STRAIGHT PLUG-JACK ADAPTER | |
BNC STRAIGHT PLUG | |
BNC TEE ADAPTER | |
BNC | |
CABLE FITTING FOR VERSA COM | |
CAP AND CHAIN TNC MALE | |
CONNECTOR | |
JACK BLKHD TNC CRIMP ATTACHMENT | |
JACK BULKHEAD N | |
K-LOC BULKHEAD RECEPTACLE (REPL 1074-1) | |
K-LOC BULKHEAD RECEPTACLE | |
K-LOC PLUG | |
N BULKHEAD JACK | |
N FEMALE CABLE MOUNT | |
N PANEL JACK | |
N SERIES DUST CAP CHAIN | |
N SERIES DUST CAP | |
N SERIES STRAIGHT PLUG | |
PLUG 75 BNC | |
Plug Belden 1505A Gepco VPM2000 - Bulk | |
Plug Belden 1505A Gepco VPM2000 | |
Plug Belden 1694A Gepco VSD2001 | |
Plug Belden 179DT - Bulk | |
Plug Belden 179DT | |
Plug Belden 1855A Gepco VDM230 - Bulk | |
Plug Belden 1855A Gepco VDM230 | |
Plug Belden 1855A | |
Plug Belden 1855ENH | |
PLUG K-LOC | |
PlugBelden 1855ENH - Bulk | |
SMA RIGHT ANGLE CRIMP PLUG | |
TNC BULKHEAD JACK CRIMP ATTACHMENT | |
TNC CAP AND CHAIN |
Next >> |