Delta Electronics, Inc. Connectors; RF/Coaxial; BNC 1058000N184-000

Description
BNC PANEL JACK RECEPTACLE
Description
BNC PANEL JACK RECEPTACLE

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BNC - 1058000N184-000 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
1058000N184-000
Connectors; RF/Coaxial; BNC 1058000N184-000
BNC PANEL JACK RECEPTACLE

BNC PANEL JACK RECEPTACLE

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 1058000N184-000
Product Name Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details