Winchester Interconnect Connectors; RF/Coaxial; N 1202-20-9

Description
N FEMALE CABLE MOUNT
Description
N FEMALE CABLE MOUNT

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; N - 1202-20-9 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
1202-20-9
Connectors; RF/Coaxial; N 1202-20-9
N FEMALE CABLE MOUNT

N FEMALE CABLE MOUNT

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 1202-20-9
Product Name Connectors; RF/Coaxial; N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 1707019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers