Delta Electronics, Inc. Connectors; RF/Coaxial; BNC 1001029N000-004

Description
BNC STRAIGHT PLUG
Description
BNC STRAIGHT PLUG

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BNC - 1001029N000-004 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
1001029N000-004
Connectors; RF/Coaxial; BNC 1001029N000-004
BNC STRAIGHT PLUG

BNC STRAIGHT PLUG

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 1001029N000-004
Product Name Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1057243-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1367725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details