Acrolab Ltd. Round Cartridge Heater HCA

Description
Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO insulation through swaging, these heaters can attain up to 1500°F sheath temperature. They are available with various termination styles and mounting attachments. In cartridge heaters the resistance wire loops are positioned as close as possible to the outside shell. Because the MgO powder insulation around these loops is compacted by swaging and transformed into a very hard medium, heat transmission is very efficient. Cartridge heaters can have up to 200 W/in 2 watt density. Cartridges are usually supplied with lead wires.
Datasheet
Description
Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO insulation through swaging, these heaters can attain up to 1500°F sheath temperature. They are available with various termination styles and mounting attachments. In cartridge heaters the resistance wire loops are positioned as close as possible to the outside shell. Because the MgO powder insulation around these loops is compacted by swaging and transformed into a very hard medium, heat transmission is very efficient. Cartridge heaters can have up to 200 W/in 2 watt density. Cartridges are usually supplied with lead wires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Cartridge Heater - HCA - Acrolab Ltd.
Windsor, Ontario, Canada
Round Cartridge Heater
HCA
Round Cartridge Heater HCA
Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO insulation through swaging, these heaters can attain up to 1500°F sheath temperature. They are available with various termination styles and mounting attachments. In cartridge heaters the resistance wire loops are positioned as close as possible to the outside shell. Because the MgO powder insulation around these loops is compacted by swaging and transformed into a very hard medium, heat transmission is very efficient. Cartridge heaters can have up to 200 W/in 2 watt density. Cartridges are usually supplied with lead wires.

Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO insulation through swaging, these heaters can attain up to 1500°F sheath temperature.

They are available with various termination styles and mounting attachments.

In cartridge heaters the resistance wire loops are positioned as close as possible to the outside shell. Because the MgO powder insulation around these loops is compacted by swaging and transformed into a very hard medium, heat transmission is very efficient. Cartridge heaters can have up to 200 W/in 2 watt density. Cartridges are usually supplied with lead wires.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HCA
Product Name Round Cartridge Heater
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1000 to 1500 F (538 to 816 C)
Heating Capacity 1.20 to 5.30 kW (4.09 to 18.08 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Incoloy
Insulation Options Magnesium Oxide Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 027 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.40 to 0.65 kW (1.36 to 2.22 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Hi-Density Cartridge Heaters in Metric Sizes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 220 to 480 volts
Watt Density 4 to 32 W/in²
View Details