SWEP North America Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| B12 Air-dryer combines cooling, condensing and heat recovery in one exchanger for high flow rates (12 Nm3/h). B12 Air-dryer combines extreme compactness with high heat transfer capacity in applications imposing... | |
| B12 All-stainless is a CBE with a larger port size, which makes it suitable for applications with larger flows where fluids highly corrosive to copper are used. The channel plates,... | |
| B12 High-pressure has a larger port size, enabling it to offer compact heat exchange solutions for high-pressure applications with large flows. The product is approved for pressures up to 45... | |
| B15 All-stainless has been developed to create a highly efficient CBE for environments where fluids highly corrosive to copper are used. The product is brazed using a carefully selected nickel... | |
| B15 High-pressure has been developed as a highly efficient CBE for various types of high-pressure applications. Precise optimization of the design enables the product to work effectively even with extremely... | |
| B25 Mo-steel is a high-performance exchanger that has been developed to offer improved thermal length in particularly harsh environments. Its channel plates are manufactured in Mo-steel, which offers high resistance... | |
| Despite its small external dimensions, the B8 offers efficient heat transfer in numerous applications. A low pressure-drop combined with a high heat flux means the B8 is used in both... | |
| Despite its small external size, B8 High-pressure offers substantial heat transfer in many applications where there is a particularly high demand for resistance to pressure. The product is approved for... | |
| The B16 has been specially designed for single-phase applications. Specially tailored to cover the capacities and specifications of district heating sub-stations, radiator circuits and tap water heating applications over a... | |
| The B28 has been specially designed for single-phase applications. Specially tailored to cover the capacities and specifications of district heating sub-stations, radiator circuits and tap-water heating applications over a large... | |
| The B35 is more flexible, and is available immediately with numerous standard connections. The product's size and capacity interval mean it operates efficiently in many singleand two-phase applications. Despite its... | |
| The B5 is a versatile and flexible product that enables efficient heat exchange in applications with small flows and exceptionally high requirements for compactness. Easy to install and use, the... | |
| The B56 is specially adapted to offer efficient heat transfer in heating and industrial applications. The product is frequently used in district heating, and also in oil coolers. Adapted to... | |
| The B80 has been developed to perform extremely effectively at low capacities. It operates across very wide capacity intervals, making it the obvious choice for most types of chiller applications. | |
| The compact E5T has been developed to give maximum heat transfer in wall-hung, non-condensing boiler applications. The unique construction, with integrated start- and end-plates, allows the cover plates to be... | |
| The effective B57 Mo-steel is used very successfully in heating and industrial applications where the exchanger is subjected to particularly corrosive fluids. The channel plates are manufactured in Mo-steel, giving... | |
| The efficient B50 operates in many demanding applications. The usual areas of application are in district heating stations and as oil coolers, but the number of applications for the compact... | |
| The efficient B57 is used very successfully in many different areas of application, particularly in heating and industrial applications. The product can be adapted quickly and easily to suit a... | |
| The efficient E8T has been developed for maximum utilization of the fuel in wall-hung condensing boilers. The integrated startand end plates mean the whole exchanger is used for heat transfer. | |
| The evaporator V80 has been developed to perform extremely effective at low capacities. Since it is operating at very wide capacity intervals, the V80 is the obvious choice for most... | |
| The flexible B25 offers efficient heat exchange solutions across a wide capacity interval. The B25 is quick and simple to adapt for a number of applications. The product's flexibility and... | |
| The highly efficient B15 has been developed to produce a CBE with the maximum thermal length. Precision optimization of the design allows the product to operate efficiently even at extremely... | |
| The large-port B12 offers compact heat transfer solutions for applications with large flows. The special channel plates have alternating chevron patterns for optimal heat transfer between media with different viscosities. | |
| The optimized B60 is the market's leading product for gas/liquid applications. The asymmetric design of the channel plates makes it possible to use fluids with different flow rates through the... | |
| The powerful V65 has been specially developed for exceptionally demanding high-capacity cooling applications. Today, several advanced chiller applications operate considerably better with the V65, and the number of new uses... | |
| The V35 has been developed for efficient operation and excellent heat transfer. Through its optimized design and versatile construction it provides efficient solutions for many cooling applications, replacing traditional shell-and-tube... | |
| The versatile B80 High-pressure has been developed as a CBE for environments with a particularly high demand for resistance to pressure. The product is approved for pressures up to 45... | |
| The versatile E6T offers improved heat transfer for the majority of wall-hung, non-condensing boiler applications. The integrated start- and end-plates allow the cover plates to be used for heat transfer. |