SWEP North America Compact Brazed Heat Exchanger B12 All-Stainless

Description
B12 All-stainless is a CBE with a larger port size, which makes it suitable for applications with larger flows where fluids highly corrosive to copper are used. The channel plates, with alternating specially adapted chevron patterns, permit optimal heat transfer between media with different viscosities.
Description
B12 All-stainless is a CBE with a larger port size, which makes it suitable for applications with larger flows where fluids highly corrosive to copper are used. The channel plates, with alternating specially adapted chevron patterns, permit optimal heat transfer between media with different viscosities.

Suppliers

Company
Product
Description
Supplier Links
Compact Brazed Heat Exchanger - B12 All-Stainless - SWEP North America
Duluth, GA, USA
Compact Brazed Heat Exchanger
B12 All-Stainless
Compact Brazed Heat Exchanger B12 All-Stainless
B12 All-stainless is a CBE with a larger port size, which makes it suitable for applications with larger flows where fluids highly corrosive to copper are used. The channel plates, with alternating specially adapted chevron patterns, permit optimal heat transfer between media with different viscosities.

B12 All-stainless is a CBE with a larger port size, which
makes it suitable for applications with larger flows where
fluids highly corrosive to copper are used. The channel
plates, with alternating specially adapted chevron
patterns, permit optimal heat transfer between media
with different viscosities.

Supplier's Site

Technical Specifications

  SWEP North America
Product Category Heat Exchangers
Product Number B12 All-Stainless
Product Name Compact Brazed Heat Exchanger
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration
Technology Plate
Type Brazed
Working Pressure 145 psi (102 m H2O)
Temperature Range -321 to 662 F (-196 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Pillow Plates -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Power Generation
Technology Plate
Type Welded
View Details