The flexible B25 offers efficient heat exchange solutions
across a wide capacity interval. The B25 is quick and simple to
adapt for a number of applications. The product's flexibility
and excellent heat transfer make it ideal for demanding cooling
applications and as condensers in two-phase applications.
| SWEP North America | |
|---|---|
| Product Category | Heat Exchangers |
| Product Number | B25 |
| Product Name | Compact Brazed Heat Exchanger |
| Application / Industry | Condenser In Two-Phase Applications |
| Technology | Plate |
| Type | Brazed |
| Working Pressure | 450 psi (317 m H2O) |
| Temperature Range | -321 to 437 F (-196 to 225 C) |