Despite its small external size, B8 High-pressure offers
substantial heat transfer in many applications where there
is a particularly high demand for resistance to pressure. The
product is approved for pressures up to 45 bar (650 psi),
which means it can be used with the majority of highpressure
refrigerants currently available.
| SWEP North America | |
|---|---|
| Product Category | Heat Exchangers |
| Product Number | B8 High Pressure |
| Product Name | Compact Brazed Heat Exchanger |
| Application / Industry | Refrigeration |
| Technology | Plate |
| Type | Brazed |
| Working Pressure | 653 psi (460 m H2O) |
| Temperature Range | -321 to 437 F (-196 to 225 C) |