The KP Performance KP-58VOMNI-6 with N-male connector is an economical yet high performance omnidirectional antenna designed for the 5 GHz unlicensed band. This compact and lightweight antenna is ideally suited for IEEE 802.11a, 802.11n, 802.11ac, and 802.11ax wireless LANs, IoT, public safety and other multipoint applications where wide coverage is desired.
KP Performance KP-58VOMNI-6 omnidirectional antenna features fully sealed brass elements inside a durable UV-stable fiberglass radome. This is a lightweight yet rugged design for industrial and other harsh environments.
The integrated N-Male connector on the KP-58VOMNI-6 omnidirectional antenna allows it be mounted to various types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts. In addition to shipping the same day, our 5 GHz omnidirectional antennas are high-quality components backed by expert technical support and sales personnel.
Features
KP Performance Antennas | |
---|---|
Product Category | Antennas |
Product Number | KP-58VOMNI-6 |
Product Name | 5.8 GHz, 6 dBi, Omni Antenna with N-Male Connector |
Applications | Modem or Wireless Network |
Pattern Type | Omni directional |
Polarization | Vertical |
Primary Frequency Range | 5150.0 to 5850.0 MHz |
Gain | 6 dB |