DEKKER Vacuum Technologies Datasheets for Mechanical Vacuum Pumps and Systems

Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more

Product Name Notes
DV0002B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0006B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0016B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 15 CFM pump can be utilized for...
DV0020B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0020B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0020B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0035B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0035B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0035B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0036B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 35 CFM pump can be utilized for...
DV0041B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 40 CFM pump can be utilized for...
DV0060B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0060B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0060B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0076B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 75 CFM pump can be utilized for...
DV0080B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0080B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0080B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0100B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0100B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0100B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0101B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 100 CFM pump can be utilized for...
DV0141B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 140 CFM pump can be utilized for...
DV0150B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0150B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0150B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0200B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0200B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0201B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 200 CFM pump can be utilized for...
DV0251B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 250 CFM pump can be utilized for...
DV0300B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0300B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to...
DV0301B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 300 CFM pump can be utilized for...
DV0401B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 400 CFM pump can be utilized for...
DV0450B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically...
DV0501B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 500 CFM pump can be utilized for...
DV0550B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically...
DV0750B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically...
DV0751B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 800 CFM pump can be utilized for...
DV0951B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 1000 CFM pump can be utilized for...
DV10001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV1200B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically...
DV1201B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 1200 CFM pump can be utilized for...
DV13001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV13501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV1601B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 1600 CFM pump can be utilized for...
DV18001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV2001B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 2000 CFM pump can be utilized for...
DV2001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV2501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV3501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV4501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV5001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV6001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV7501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV8001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV9001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
DV9501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
MTH0103KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH0153KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH0203KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH0303PA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH0403KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH0503KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH0753KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH1203KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH1703KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
MTH2303KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat.
Optimize your turbine efficiency with Dekker's AquaSeal PowerGen condenser-exhauster system. The full recovery 2-stage package is available in capacities from 9-25 SCFM at 1" Hg.
RVD002L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD004L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD007L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD012L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD018L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD028L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD040L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD060L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD075L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVD100L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
RVL002H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL003H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL006H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL010H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL013H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL020H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL020W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate...
RVL030H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL030W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate...
RVL050H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL050W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate...
RVL075H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL075W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate...
RVL110H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL145H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL215H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL300H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL400H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL475H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL550H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVL700H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
RVR002H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to...
RVR002M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to...
RVR003H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to...
RVR003M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to...
RVR006H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to...
RVR006M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to...
VMX0036K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0036M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0063K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0063M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0083K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0083M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0103K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0103M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0153K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0153M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0203K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0303K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0453K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0553K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0653K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX0753K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX1003K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX1103K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX1203K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX2303K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX3503K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX4003K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...
VMX6503K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system...