DEKKER Vacuum Technologies Datasheets for Rotary Vane Vacuum Pumps and Systems
Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| RVD002L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD004L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD007L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD012L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD018L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD028L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD040L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD060L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD075L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD100L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVL002H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL003H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL006H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL010H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL013H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL020H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL020W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL030H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL030W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL050H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL050W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL075H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL075W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL110H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL145H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL215H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL300H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL400H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL475H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL550H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL700H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVR002H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR002M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR003H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR003M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR006H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR006M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... |