DEKKER Vacuum Technologies Single Stage Pedestal Liquid Ring Vacuum Pumps DV0100B-P

Description
DV0100B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency throughout the vacuum range. Advanced fluid dynamics result in high volumetric efficiency with 50% less seal-liquid requirement.
Description
DV0100B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency throughout the vacuum range. Advanced fluid dynamics result in high volumetric efficiency with 50% less seal-liquid requirement.

Suppliers

Company
Product
Description
Supplier Links
Single Stage Pedestal Liquid Ring Vacuum Pumps - DV0100B-P - DEKKER Vacuum Technologies
Michigan City, IN, USA
Single Stage Pedestal Liquid Ring Vacuum Pumps
DV0100B-P
Single Stage Pedestal Liquid Ring Vacuum Pumps DV0100B-P
DV0100B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency throughout the vacuum range. Advanced fluid dynamics result in high volumetric efficiency with 50% less seal-liquid requirement.

DV0100B-P
Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg.
The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency throughout the vacuum range. Advanced fluid dynamics result in high volumetric efficiency with 50% less seal-liquid requirement.

Supplier's Site

Technical Specifications

  DEKKER Vacuum Technologies
Product Category Vacuum Pumps and Vacuum Generators
Product Number DV0100B-P
Product Name Single Stage Pedestal Liquid Ring Vacuum Pumps
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V490, 450 to 570 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V490XVE4-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Vacuum Generators - 2022431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details