DEKKER Vacuum Technologies Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| DV0002B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0006B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0016B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 15 CFM pump can be utilized for... | |
| DV0020B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0020B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0020B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0035B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0035B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0035B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0036B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 35 CFM pump can be utilized for... | |
| DV0041B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 40 CFM pump can be utilized for... | |
| DV0060B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0060B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0060B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0076B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 75 CFM pump can be utilized for... | |
| DV0080B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0080B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0080B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0100B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0100B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0100B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0101B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 100 CFM pump can be utilized for... | |
| DV0141B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 140 CFM pump can be utilized for... | |
| DV0150B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0150B-M Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0150B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0200B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0200B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0201B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 200 CFM pump can be utilized for... | |
| DV0251B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 250 CFM pump can be utilized for... | |
| DV0300B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0300B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to... | |
| DV0301B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 300 CFM pump can be utilized for... | |
| DV0401B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 400 CFM pump can be utilized for... | |
| DV0450B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically... | |
| DV0501B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 500 CFM pump can be utilized for... | |
| DV0550B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically... | |
| DV0750B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically... | |
| DV0751B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 800 CFM pump can be utilized for... | |
| DV0951B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 1000 CFM pump can be utilized for... | |
| DV10001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV1200B-K Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically... | |
| DV1201B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 1200 CFM pump can be utilized for... | |
| DV13001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV13501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV1601B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 1600 CFM pump can be utilized for... | |
| DV18001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV2001B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 2000 CFM pump can be utilized for... | |
| DV2001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV2501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV3501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV4501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV5001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV6001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV7501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV8001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV9001K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| DV9501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump | |
| MTH0103KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH0153KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH0203KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH0303PA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH0403KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH0503KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH0753KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH1203KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH1703KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| MTH2303KA VmaxMTH for coal-bed methane gas recovery The VmaxMTH systems are air-cooled (no cooling water required) and are particularly suitable to operate as a vacuum compressor that will not overheat. | |
| Optimize your turbine efficiency with Dekker's AquaSeal PowerGen condenser-exhauster system. The full recovery 2-stage package is available in capacities from 9-25 SCFM at 1" Hg. | |
| RVD002L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD004L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD007L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD012L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD018L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD028L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD040L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD060L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD075L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVD100L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. | |
| RVL002H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL003H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL006H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL010H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL013H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL020H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL020W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL030H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL030W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL050H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL050W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL075H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL075W DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate... | |
| RVL110H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL145H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL215H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL300H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL400H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL475H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL550H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVL700H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. | |
| RVR002H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR002M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR003H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR003M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR006H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| RVR006M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to... | |
| VMX0036K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0036M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0063K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0063M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0083K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0083M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0103K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0103M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0153K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0153M The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0203K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0303K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0453K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0553K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0653K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX0753K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX1003K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX1103K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX1203K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX2303K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX3503K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX4003K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... | |
| VMX6503K The Vmax system offered by Dekker Vacuum Technologies is the result of years of experience in the design, manufacture, operation, and application of the oil-sealed liquidring vacuum pump system... |