Deodhar Electro Design P. Ltd. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V...
LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19"...
PPS Series of Programmable Power Supplies combine several advanced functional features with an amazing simplicity in its operation. Easy to use front panel control with its embedded micro controller enables...
The IVP Series of Intelligent Switch Mode Variable high performance power supplies are the latest and broadest range of single output, zero up, stand alone programmable power supplies available today.
These are essentially high performance Switch Mode Type Power Supplies and comes in 3U High, Standard 19" Plug-in Module. Each Module is capable of delivering 1000 Watts of Power. Compact...
These Euro Switchers are Most Compact, Highly reliable and are compatible to DIN Standard Mechanical and VDE standard Electrical. These units operate over a wide input voltage range and are...
VSP Series of Programmable Power Supplies set a new standard for flexible, reliable AC to DC power systems in OEM, Industrial and Laboratory applications. These are designed with excellent thermal...