Deodhar Electro Design P. Ltd. Hi-Power Programmable AC-DC VSP Series Power Supply 3600W

Description
VSP Series of Programmable Power Supplies set a new standard for flexible, reliable AC to DC power systems in OEM, Industrial and Laboratory applications. These are designed with excellent thermal management and can be conveniently stacked in rack mounts without any space between them for ventilation. The zero Voltage soft-switching technique employed in them virtually eliminates the switching transients to derive lower noise, which is more closer to linear levels. This also helps increasing the overall conversion efficiency which in turn decreases the heat generation, thus reducing the stress on the power components which results in greater reliability. Features: Zero Voltage Soft Switching Technique, Low Ripple and Noise Use of Reliable Digital Encoder for Voltage and Current Setting Micro Controller for Digital Programming Constant Voltage / Constant Current Mode with Auto Mode Crossover LabView and LabWindow Drivers Active Power Factor Correction at the Input with Wide Input Window Four Digit Seven Segment LED Display for Voltage and Current Read Back Standard 19" Rack Mount Suitable for ATE and OEM Applications Parallel Operation with Active Current Sharing Wide Choice of Interface RS232, RS485, GPIB for External Programming Isolated Analog Programming and Monitoring Surface Optional Ethernet Interface Card-kit
Description
VSP Series of Programmable Power Supplies set a new standard for flexible, reliable AC to DC power systems in OEM, Industrial and Laboratory applications. These are designed with excellent thermal management and can be conveniently stacked in rack mounts without any space between them for ventilation. The zero Voltage soft-switching technique employed in them virtually eliminates the switching transients to derive lower noise, which is more closer to linear levels. This also helps increasing the overall conversion efficiency which in turn decreases the heat generation, thus reducing the stress on the power components which results in greater reliability. Features: Zero Voltage Soft Switching Technique, Low Ripple and Noise Use of Reliable Digital Encoder for Voltage and Current Setting Micro Controller for Digital Programming Constant Voltage / Constant Current Mode with Auto Mode Crossover LabView and LabWindow Drivers Active Power Factor Correction at the Input with Wide Input Window Four Digit Seven Segment LED Display for Voltage and Current Read Back Standard 19" Rack Mount Suitable for ATE and OEM Applications Parallel Operation with Active Current Sharing Wide Choice of Interface RS232, RS485, GPIB for External Programming Isolated Analog Programming and Monitoring Surface Optional Ethernet Interface Card-kit

Suppliers

Company
Product
Description
Supplier Links
Hi-Power Programmable AC-DC VSP Series Power Supply - 3600W - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
Hi-Power Programmable AC-DC VSP Series Power Supply
3600W
Hi-Power Programmable AC-DC VSP Series Power Supply 3600W
VSP Series of Programmable Power Supplies set a new standard for flexible, reliable AC to DC power systems in OEM, Industrial and Laboratory applications. These are designed with excellent thermal management and can be conveniently stacked in rack mounts without any space between them for ventilation. The zero Voltage soft-switching technique employed in them virtually eliminates the switching transients to derive lower noise, which is more closer to linear levels. This also helps increasing the overall conversion efficiency which in turn decreases the heat generation, thus reducing the stress on the power components which results in greater reliability. Features: Zero Voltage Soft Switching Technique, Low Ripple and Noise Use of Reliable Digital Encoder for Voltage and Current Setting Micro Controller for Digital Programming Constant Voltage / Constant Current Mode with Auto Mode Crossover LabView and LabWindow Drivers Active Power Factor Correction at the Input with Wide Input Window Four Digit Seven Segment LED Display for Voltage and Current Read Back Standard 19" Rack Mount Suitable for ATE and OEM Applications Parallel Operation with Active Current Sharing Wide Choice of Interface RS232, RS485, GPIB for External Programming Isolated Analog Programming and Monitoring Surface Optional Ethernet Interface Card-kit

VSP Series of Programmable Power Supplies set a new standard for flexible, reliable AC to DC power systems in OEM, Industrial and Laboratory applications. These are designed with excellent thermal management and can be conveniently stacked in rack mounts without any space between them for ventilation. The zero Voltage soft-switching technique employed in them virtually eliminates the switching transients to derive lower noise, which is more closer to linear levels. This also helps increasing the overall conversion efficiency which in turn decreases the heat generation, thus reducing the stress on the power components which results in greater reliability.

Features:

  • Zero Voltage Soft Switching Technique, Low Ripple and Noise
  • Use of Reliable Digital Encoder for Voltage and Current Setting
  • Micro Controller for Digital Programming
  • Constant Voltage / Constant Current Mode with Auto Mode Crossover
  • LabView and LabWindow Drivers
  • Active Power Factor Correction at the Input with Wide Input Window
  • Four Digit Seven Segment LED Display for Voltage and Current Read Back
  • Standard 19" Rack Mount Suitable for ATE and OEM Applications
  • Parallel Operation with Active Current Sharing
  • Wide Choice of Interface RS232, RS485, GPIB for External Programming
  • Isolated Analog Programming and Monitoring Surface
  • Optional Ethernet Interface Card-kit
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number 3600W
Product Name Hi-Power Programmable AC-DC VSP Series Power Supply
Type DC Power Supply; Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details