Deodhar Electro Design P. Ltd. 1U High 2.40kW Telecom DC Power Source TC2K2

Description
DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V AC / 400VA. Model TC2K2 designed to operate directly from a wide range of commercial line power, the new DE 1U high 2.40kW Telecom Power Supply Model TC2K2 supports a wide input voltage range from 90 to 270V AC at 45 to 70Hz. It can deliver 2400W of continuous DC power with temp-controlled forced air cooling at 48V DC and settable DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V AC / 400VA from 40V to 60V DC. TC2K2 DC power supply features a 1U high standard 19” rack package - identical DC source to facilitate a drop-in alternative for OEMs and offers a low-profile application needs of Industry. TC2K2 uses optimized airflow enabling maximum thermal performance.
Description
DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V AC / 400VA. Model TC2K2 designed to operate directly from a wide range of commercial line power, the new DE 1U high 2.40kW Telecom Power Supply Model TC2K2 supports a wide input voltage range from 90 to 270V AC at 45 to 70Hz. It can deliver 2400W of continuous DC power with temp-controlled forced air cooling at 48V DC and settable DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V AC / 400VA from 40V to 60V DC. TC2K2 DC power supply features a 1U high standard 19” rack package - identical DC source to facilitate a drop-in alternative for OEMs and offers a low-profile application needs of Industry. TC2K2 uses optimized airflow enabling maximum thermal performance.

Suppliers

Company
Product
Description
Supplier Links
1U High 2.40kW Telecom DC Power Source - TC2K2 - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
1U High 2.40kW Telecom DC Power Source
TC2K2
1U High 2.40kW Telecom DC Power Source TC2K2
DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V AC / 400VA. Model TC2K2 designed to operate directly from a wide range of commercial line power, the new DE 1U high 2.40kW Telecom Power Supply Model TC2K2 supports a wide input voltage range from 90 to 270V AC at 45 to 70Hz. It can deliver 2400W of continuous DC power with temp-controlled forced air cooling at 48V DC and settable DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V AC / 400VA from 40V to 60V DC. TC2K2 DC power supply features a 1U high standard 19” rack package - identical DC source to facilitate a drop-in alternative for OEMs and offers a low-profile application needs of Industry. TC2K2 uses optimized airflow enabling maximum thermal performance.

DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V AC / 400VA.

Model TC2K2 designed to operate directly from a wide range of commercial line power, the new DE 1U high 2.40kW Telecom Power Supply Model TC2K2 supports a wide input voltage range from 90 to 270V AC at 45 to 70Hz. It can deliver 2400W of continuous DC power with temp-controlled forced air cooling at 48V DC and settable DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets.

TC2K2 also offers optional AC output plug-in for 230V AC / 400VA from 40V to 60V DC.

TC2K2 DC power supply features a 1U high standard 19” rack package - identical DC source to facilitate a drop-in alternative for OEMs and offers a low-profile application needs of Industry. TC2K2 uses optimized airflow enabling maximum thermal performance.

Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number TC2K2
Product Name 1U High 2.40kW Telecom DC Power Source
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details