Deodhar Electro Design P. Ltd. Switch Mode AC-DC LP Series Power Supply With Remote Sensing LP6015

Description
LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19" half rack enclosures which can also be used for bench top application. It is also available in vertical table top version enclosures. These Units are designed with highly efficient Power Factor Corrector at the input side. Its unique current limiting protection enables the output current to remain stable, while its output voltage decreases to a safe level to ensure its smooth operation. LABPOWER Series power supplies come with one set of main output terminals at the rear and one set of auxiliary terminal on the front. The voltage and current are displayed on the front panel using 3 digit seven segment LED displays. The Voltage and Current setting is done using the FINE and COARSE multi turn Potentiometers. The Voltage can be set from 1 V onwards to its maximum rated level. The remote sensing terminal on the front helps the user to compensate for the output line losses so that precise, regulated voltage can be made available for the desired load away from the power supply. The Output Voltage settings and its ON/OFF can be controlled through remote terminal. Around nine standard models of these units offer the user a wide choice to choose from in addition to customization option. Features: Elegant Looks, Compact Size and Light Weight Active PFC with Universal Input Remote Sensing for Remote Point of Regulation and Remote ON/OFF Over Load, Over Temperature and Short Circuit Protected Thermally Controlled Variable Speed Cooling Fan Enclosure to Suit Rack and Bench Top Applications Available in Horizontal and Vertical Type Enclosures Conforms to EN 55022, EN 60950, IEC 61010
Description
LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19" half rack enclosures which can also be used for bench top application. It is also available in vertical table top version enclosures. These Units are designed with highly efficient Power Factor Corrector at the input side. Its unique current limiting protection enables the output current to remain stable, while its output voltage decreases to a safe level to ensure its smooth operation. LABPOWER Series power supplies come with one set of main output terminals at the rear and one set of auxiliary terminal on the front. The voltage and current are displayed on the front panel using 3 digit seven segment LED displays. The Voltage and Current setting is done using the FINE and COARSE multi turn Potentiometers. The Voltage can be set from 1 V onwards to its maximum rated level. The remote sensing terminal on the front helps the user to compensate for the output line losses so that precise, regulated voltage can be made available for the desired load away from the power supply. The Output Voltage settings and its ON/OFF can be controlled through remote terminal. Around nine standard models of these units offer the user a wide choice to choose from in addition to customization option. Features: Elegant Looks, Compact Size and Light Weight Active PFC with Universal Input Remote Sensing for Remote Point of Regulation and Remote ON/OFF Over Load, Over Temperature and Short Circuit Protected Thermally Controlled Variable Speed Cooling Fan Enclosure to Suit Rack and Bench Top Applications Available in Horizontal and Vertical Type Enclosures Conforms to EN 55022, EN 60950, IEC 61010

Suppliers

Company
Product
Description
Supplier Links
Switch Mode AC-DC LP Series Power Supply With Remote Sensing - LP6015 - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
Switch Mode AC-DC LP Series Power Supply With Remote Sensing
LP6015
Switch Mode AC-DC LP Series Power Supply With Remote Sensing LP6015
LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19" half rack enclosures which can also be used for bench top application. It is also available in vertical table top version enclosures. These Units are designed with highly efficient Power Factor Corrector at the input side. Its unique current limiting protection enables the output current to remain stable, while its output voltage decreases to a safe level to ensure its smooth operation. LABPOWER Series power supplies come with one set of main output terminals at the rear and one set of auxiliary terminal on the front. The voltage and current are displayed on the front panel using 3 digit seven segment LED displays. The Voltage and Current setting is done using the FINE and COARSE multi turn Potentiometers. The Voltage can be set from 1 V onwards to its maximum rated level. The remote sensing terminal on the front helps the user to compensate for the output line losses so that precise, regulated voltage can be made available for the desired load away from the power supply. The Output Voltage settings and its ON/OFF can be controlled through remote terminal. Around nine standard models of these units offer the user a wide choice to choose from in addition to customization option. Features: Elegant Looks, Compact Size and Light Weight Active PFC with Universal Input Remote Sensing for Remote Point of Regulation and Remote ON/OFF Over Load, Over Temperature and Short Circuit Protected Thermally Controlled Variable Speed Cooling Fan Enclosure to Suit Rack and Bench Top Applications Available in Horizontal and Vertical Type Enclosures Conforms to EN 55022, EN 60950, IEC 61010

LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19" half rack enclosures which can also be used for bench top application. It is also available in vertical table top version enclosures.

These Units are designed with highly efficient Power Factor Corrector at the input side. Its unique current limiting protection enables the output current to remain stable, while its output voltage decreases to a safe level to ensure its smooth operation.

LABPOWER Series power supplies come with one set of main output terminals at the rear and one set of auxiliary terminal on the front. The voltage and current are displayed on the front panel using 3 digit seven segment LED displays. The Voltage and Current setting is done using the FINE and COARSE multi turn Potentiometers. The Voltage can be set from 1 V onwards to its maximum rated level.

The remote sensing terminal on the front helps the user to compensate for the output line losses so that precise, regulated voltage can be made available for the desired load away from the power supply. The Output Voltage settings and its ON/OFF can be controlled through remote terminal.

Around nine standard models of these units offer the user a wide choice to choose from in addition to customization option.

Features:

  • Elegant Looks, Compact Size and Light Weight
  • Active PFC with Universal Input
  • Remote Sensing for Remote Point of Regulation and Remote ON/OFF
  • Over Load, Over Temperature and Short Circuit Protected
  • Thermally Controlled Variable Speed Cooling Fan
  • Enclosure to Suit Rack and Bench Top Applications
  • Available in Horizontal and Vertical Type Enclosures
  • Conforms to EN 55022, EN 60950, IEC 61010
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number LP6015
Product Name Switch Mode AC-DC LP Series Power Supply With Remote Sensing
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6843-ea-pu-12000-40-4u-30000w-32062 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details