AHP-301CPV Series
Style: Bench Top
Voltages: 100 - 240 VAC, 24 VDC
Environments:
Bench Top
Laboratory
Industrial
Cooling capacity:
85 Watts @ 0 °C ΔT
Includes:
ntegral Power Supply
Integral Temperature control
RS-232 Communications
Remote Sensibility
TECA (ThermoElectric Cooling America) Corporation | |
---|---|
Product Category | Hot Plates |
Product Number | AHP-301CPV Series |
Product Name | TECA Dual Temperature Zone Plate |