Terra Universal, Inc. Nuova™ Hot Plate 4000-97

Suppliers

Company
Product
Description
Supplier Links
Nuova™ Hot Plate - 4000-97 - Terra Universal, Inc.
Fullerton, CA, USA
Nuova™ Hot Plate
4000-97
Nuova™ Hot Plate 4000-97
Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating surface Die-cast aluminum case provides durability and long life Free Shipping!
  • Low profile design is only 3.5" (89 mm) high
  • Porcelain-coated stainless steel top provides excellent corrosion
    resistance plus thermal shock protection
  • Features 49 square inches (0.032 m2)of heating surface
  • Die-cast aluminum case provides durability and long life

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4000-97
Product Name Nuova™ Hot Plate
Heater Type Other; Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
Electrical Specifications 120 VAC - 50/60 Hz
Temperature Control Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
Thermal Platforms & Plates -  - inTEST Thermal Solutions
inTEST Thermal Solutions
Specs
Heater Type Aluminum
Burners Single
Temperature Range -22 to 392 F (-30 to 200 C)
View Details
Hot Plate - HP-36 - Trent, Inc.
Specs
Heater Type Other; Steel
Burners Single
Temperature Range 0.0 to 600 F (-17.78 to 316 C)
View Details
TECA Thermoelectric Cold Plate - AHP-1200CP Series - TECA (ThermoElectric Cooling America) Corporation
TECA (ThermoElectric Cooling America) Corporation
View Details