• Top plate and body resist acids, bases and solvents
• Controls and top plate are separated to increase safety
• Digital “HOT PLATE†warning signal when the plate temperature is above 50°C <b><font color="red">NEW lower price<emdash>save 20% off original price!</font></b><i>
Easy-to-clean, white ceramic top is highly resistant to corrosion and is excellent for observing liquid color changes. Built-in electronics keep stirring speeds constant during heavy loads or changing viscosities. Microprocessor control allows for precise temperature and speed control. Control panel is separated from the main body, protecting electronics from splashes and spills. Stirrer features a “HOT PLATE†warning signal that remains illuminated while the temperature is on and will flash if the instrument is turned off until plate temperature drops below 50°C. This unit features a timer to control temperature, stirring, or both up to 999 minutes and then shut off.
Cole-Parmer | |
---|---|
Product Category | Hot Plates |
Product Number | GO-86579-48 |
Product Name | F20510051 - Velp F20510051 Digital Ceramic Stirring Hot Plate, with Timer, 120V |
Heater Type | Ceramic |