• Microprocessor allows for precise control of temperature throughout entire range
• Hot Surface Warning safety symbol remains lit until top plate cools below 50<deg>C
• Cast-aluminum base has molded contours to divert liquid spills away from internal components
Hot Plates are designed for your general laboratory applications. These low-profile hot plates feature digital heat display and a two-piece cast-aluminum housing that deflects spills away from critical components. The easy-to-read digital display shows set point temperature for improved accuracy and repeatability. Built-in support rod mount, with thumbscrew, accommodates rods up to 13 mm in diameter. The corrosion-resistant ceramic top is perfect for high-temperature applications.
Cole-Parmer | |
---|---|
Product Category | Hot Plates |
Product Number | GO-03405-30 |
Product Name | StableTemp Ceramic Hot Plate, 10" x 10", 120 VAC |
Heater Type | Ceramic |