• Store up to 10 programs in memory for instant recall and use
• Quick heat-up time<emdash>maximum temperature is reached in approximately 2 minutes
• Precision platinum RTD temperature sensor for <tol>1% accuracy
Fully programmable hot plate allows you to program and store multiple temperatures, ramp rates, and timed events. Once programmed, routines can be recalled and repeated from 1 to 98 times or infinitely if desired. When a program is running, the unit will automatically monitor to ensure it runs exactly as programmed—offerin
Features timed operation to 99 hours, 59 minutes with auto-off option. Unit can be programmable or non-programmable in operation. Offers RS-232 interface for control or recording data via a computer. Choose between a chemical-resistant ceramic top plate or milled aluminum for fast and accurate heat disbursement.
Cole-Parmer | |
---|---|
Product Category | Hot Plates |
Product Number | GO-51808-91 |
Product Name | EchoTherm Hot Plate, Programmable Ceramic, 6" x 6", 115V |
Heater Type | Ceramic |