Rees, Inc. Cable Operated Switches with Double Flag Indicator(s) or Latch Plates 04954-414

Description
Features/Application s The following switches are a “slack cable” style with ‘Slow-Make’ and ‘Positive Break’ contacts.These switches can be used for Emergency Stop applications as well as for ordinary circuit control. The housing is made from high quality die-cast aluminum and painted with a yellow dry powder paint. The independently operating red indicating flag rotates 90 degrees when tripped. Manually returning the flag to its normal position resets the switch. Switches with less than 6 terminals are provided with two 1/2" NPT conduit openings and switches with 6 or more terminals are provided with two 3/4" NPT conduit openings. The maximum recommended cable length is 200 feet on each end with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. Each captive terminal on the replaceable contact block will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. These devices can be found on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments. Electrical Ratings "HEAVY DUTY - A600 / N150” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket, part number 02005-540, may be ordered. Contact blocks and flags are field replaceable
Datasheet
Description
Features/Application s The following switches are a “slack cable” style with ‘Slow-Make’ and ‘Positive Break’ contacts.These switches can be used for Emergency Stop applications as well as for ordinary circuit control. The housing is made from high quality die-cast aluminum and painted with a yellow dry powder paint. The independently operating red indicating flag rotates 90 degrees when tripped. Manually returning the flag to its normal position resets the switch. Switches with less than 6 terminals are provided with two 1/2" NPT conduit openings and switches with 6 or more terminals are provided with two 3/4" NPT conduit openings. The maximum recommended cable length is 200 feet on each end with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. Each captive terminal on the replaceable contact block will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. These devices can be found on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments. Electrical Ratings "HEAVY DUTY - A600 / N150” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket, part number 02005-540, may be ordered. Contact blocks and flags are field replaceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, IN, USA
Cable Operated Switches with Double Flag Indicator(s) or Latch Plates
04954-414
Cable Operated Switches with Double Flag Indicator(s) or Latch Plates 04954-414
Features/Application s The following switches are a “slack cable” style with ‘Slow-Make’ and ‘Positive Break’ contacts.These switches can be used for Emergency Stop applications as well as for ordinary circuit control. The housing is made from high quality die-cast aluminum and painted with a yellow dry powder paint. The independently operating red indicating flag rotates 90 degrees when tripped. Manually returning the flag to its normal position resets the switch. Switches with less than 6 terminals are provided with two 1/2" NPT conduit openings and switches with 6 or more terminals are provided with two 3/4" NPT conduit openings. The maximum recommended cable length is 200 feet on each end with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. Each captive terminal on the replaceable contact block will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. These devices can be found on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments. Electrical Ratings "HEAVY DUTY - A600 / N150” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket, part number 02005-540, may be ordered. Contact blocks and flags are field replaceable

Features/Applications
The following switches are a “slack cable” style with ‘Slow-Make’ and ‘Positive Break’ contacts.These switches can be used for Emergency Stop applications as well as for ordinary circuit control. The housing is made from high quality die-cast aluminum and painted with a yellow dry powder paint. The independently operating red indicating flag rotates 90 degrees when tripped. Manually returning the flag to its normal position resets the switch. Switches with less than 6 terminals are provided with two 1/2" NPT conduit openings and switches with 6 or more terminals are provided with two 3/4" NPT conduit openings. The maximum recommended cable length is 200 feet on each end with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. Each captive terminal on the replaceable contact block will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. These devices can be found on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments.
Electrical Ratings
"HEAVY DUTY - A600 / N150”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket, part number 02005-540, may be ordered.
Contact blocks and flags are field replaceable

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Emergency Stop Switches
Product Number 04954-414
Product Name Cable Operated Switches with Double Flag Indicator(s) or Latch Plates
Actuation Type Trip Wire (Rope Pull)
Unlock Full Specs
to access all available technical data

Similar Products