Rees, Inc. Cable Operated Switches 04944-950

Description
Features/Application s The following switches are “slack cable” style with ‘Positive Break’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and automatic reset configuration. The housing is made from high quality die-cast aluminum and painted with a dry powder paint. The white powder paint is TGIC polyester which has no residual heavy metals and contains no lead or reactive materials that may be considered not safe in food. The 4X indoor type has stainless steel cover screws and shaft. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Units with NO + NC contact arrangements are provided with two 1/2 NPT conduit openings. Units with 2 NO + 2 NC contact arrangements are provided with two 3/4" NPT openings. The maximum recommended cable length is 200 feet with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. These switches can be found on automated transfer machines and on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket may be ordered by asking for part number 02005-540. Contact assemblies are not field replaceable
Datasheet
Description
Features/Application s The following switches are “slack cable” style with ‘Positive Break’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and automatic reset configuration. The housing is made from high quality die-cast aluminum and painted with a dry powder paint. The white powder paint is TGIC polyester which has no residual heavy metals and contains no lead or reactive materials that may be considered not safe in food. The 4X indoor type has stainless steel cover screws and shaft. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Units with NO + NC contact arrangements are provided with two 1/2 NPT conduit openings. Units with 2 NO + 2 NC contact arrangements are provided with two 3/4" NPT openings. The maximum recommended cable length is 200 feet with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. These switches can be found on automated transfer machines and on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket may be ordered by asking for part number 02005-540. Contact assemblies are not field replaceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Operated Switches - 04944-950 - Rees, Inc.
Fremont, IN, USA
Cable Operated Switches
04944-950
Cable Operated Switches 04944-950
Features/Application s The following switches are “slack cable” style with ‘Positive Break’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and automatic reset configuration. The housing is made from high quality die-cast aluminum and painted with a dry powder paint. The white powder paint is TGIC polyester which has no residual heavy metals and contains no lead or reactive materials that may be considered not safe in food. The 4X indoor type has stainless steel cover screws and shaft. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Units with NO + NC contact arrangements are provided with two 1/2 NPT conduit openings. Units with 2 NO + 2 NC contact arrangements are provided with two 3/4" NPT openings. The maximum recommended cable length is 200 feet with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. These switches can be found on automated transfer machines and on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket may be ordered by asking for part number 02005-540. Contact assemblies are not field replaceable

Features/Applications
The following switches are “slack cable” style with ‘Positive Break’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and automatic reset configuration. The housing is made from high quality die-cast aluminum and painted with a dry powder paint. The white powder paint is TGIC polyester which has no residual heavy metals and contains no lead or reactive materials that may be considered not safe in food. The 4X indoor type has stainless steel cover screws and shaft. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Units with NO + NC contact arrangements are provided with two 1/2 NPT conduit openings. Units with 2 NO + 2 NC contact arrangements are provided with two 3/4" NPT openings. The maximum recommended cable length is 200 feet with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. These switches can be found on automated transfer machines and on various conveyor installations. Their rugged construction and long term reliability make these cable switches extremely well suited to function within various industrial environments.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
These switches come with a standard fibreflex cover gasket. For added protection against corrosive environments a replacement neoprene gasket may be ordered by asking for part number 02005-540.
Contact assemblies are not field replaceable

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Emergency Stop Switches
Product Number 04944-950
Product Name Cable Operated Switches
Reset/Release Operation Automatic
Unlock Full Specs
to access all available technical data

Similar Products