AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
Edmund Optics Inc. | |
---|---|
Product Category | Illuminators |
Product Number | NT66-857 |
Product Name | 0.9" High Brightness LED Spotlight, 470nm |
Illumination Type | Spot |
Light Source | Light Emitting Diode |
Intensity Control | Yes |