PixeLINK Datasheets for CMOS Cameras

Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually. 
CMOS Cameras: Learn more

Product Name Notes
Details The PL-B621 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1.3 megapixel sensor and can provide 30 frames per...
Details The PL-B623 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2" 3.0 megapixel sensor and can provide 12 frames...
Details The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7...
Details The PL-B686 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1" format 6.6 megapixel CMOS sensor and can provide...
Details The PL-B762 is a high performance Wide VGA color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global...
Details The PL-B771 is a high performance 1.3 mega pixel monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling...
Details The PL-B776 is a high performance 3 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling...
Details The PL-B777 is a high performance 5 mega pixel monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling...
Details The PL-B778 is a high performance 5 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling...
Details The PL-B781 is a high performance 6.6 mega pixel monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Cypress IBIS4-6600 CMOS...
Details The PL-B782 is a high performance 6.6 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Cypress IBIS4-6600 CMOS...
The PL-B761 is a high performance Wide VGA monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive...