The PL-B761 is a high performance Wide VGA monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides image quality similar to high-end CCD cameras.
This camera is well suited to machine vision applications which require excellent image quality such as;
The PL-B761 has a rich set of features and capabilities all controllable through software. A global shutter and external trigger allows for synchronization in demanding machine vision applications. Full field-of-view images can be decimated for high-speed transmission. The CMOS sensor architecture provides excellent anti-blooming capability.
| PixeLINK | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | PL-B761U |
| Product Name | USB CMOS Industrial Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera |
| Format / Output | USB |
| Resolution | 8 bits; 10 bits |
| Lens Mount | CS-Mount |