Details
The PL-B782 is a high performance 6.6 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Cypress IBIS4-6600 CMOS progressive scan sensor with a 1” optical format. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides image quality similar to high-end CCD cameras.
External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination.
This camera is well suited to machine vision applications which require excellent image quality such as:
The PL-B782 has a rich set of features and capabilities all controllable through software. A rolling shutter and external trigger allows for synchronization in demanding machine vision applications. Full field-of-view images can be decimated for high-speed transmission. The CMOS sensor architecture provides excellent anti-blooming capability.
| PixeLINK | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | PL-B782G |
| Product Name | GigE CMOS Industrial Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet |
| Resolution | 8 bits; 10 bits |
| Lens Mount | CS-Mount |