Xenon Corporation Datasheets for UV Light Systems
UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications.
UV Light Systems: Learn more
| Product Name | Notes |
|---|---|
| The XENON RC-800 Modular UV Curing System offers one of the safest, most flexible, highest-performing curing solutions available anywhere. These systems are proven worldwide in curing applications as diverse as... | |
| The XENON RC-900 High-Power Modular UV Curing System has all of the features of the RC-800 but with increased power and energy output driven by a new 6 kilowatt power... | |
| The XENON S-1000 is a benchtop system for printed electronics that offers high peak energy, pulsed light technology to quickly heat and fuse conductive metallic ink flakes and nano inks... | |
| The XENON S-2100 is the next generation in the S-2000 sintering systems, a rack-mounted, high-energy, Pulsed Light system designed for reliable, repeatable sintering of conductive nanoparticles on heat-sensitive materials for... | |
| The XENON S-2300 dual-stage system is a breakthrough in materials research, providing unprecedented control of high-energy Pulsed Light for the most challenging curing, annealing, and sintering applications. Materials researchers are... | |
| The XENON S-5000 is a customizable multi-lamp, Pulsed Light system ideal for Roll-to-Roll (R2R) applications. Ten independently-contro lled 16" lamps enable throughputs up to 70 feet-per-minute. The lamps are controlled... | |
| The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and... |