Xenon Corporation Modular Sterilization System Z-1000

Description
The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control of the sanitization process using front-panel controls. Safety interlocks are provided to protect the user from exposure from the pulsed UV lamp when the chamber door is open. The Z-1000 sanitization chamber, with removable lamp housing, is detached from the controller. Ozone is evacuated to ensure EPA ozone level compliance in the workplace. Forced air evacuation is in the range of 1-4 volumes per minute to ensure no heat buildup within the chamber during sanitization. The chamber does not evacuate airborne pathogens nor introduce airborne pathogens into the chamber while the system is in the ON cycle. The chamber has an interlocking door for lockout during the sanitization ON cycle. The door interlock switch is connected with the safety interlock switches in the controller. The chamber and insert are made of stainless steel construction for ease of sanitization and disinfection. Z-1000 Features Sanitization time controller High-speed electronic pulses Sanitization chamber Patented optical system
Description
The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control of the sanitization process using front-panel controls. Safety interlocks are provided to protect the user from exposure from the pulsed UV lamp when the chamber door is open. The Z-1000 sanitization chamber, with removable lamp housing, is detached from the controller. Ozone is evacuated to ensure EPA ozone level compliance in the workplace. Forced air evacuation is in the range of 1-4 volumes per minute to ensure no heat buildup within the chamber during sanitization. The chamber does not evacuate airborne pathogens nor introduce airborne pathogens into the chamber while the system is in the ON cycle. The chamber has an interlocking door for lockout during the sanitization ON cycle. The door interlock switch is connected with the safety interlock switches in the controller. The chamber and insert are made of stainless steel construction for ease of sanitization and disinfection. Z-1000 Features Sanitization time controller High-speed electronic pulses Sanitization chamber Patented optical system

Suppliers

Company
Product
Description
Supplier Links
Modular Sterilization System - Z-1000 - Xenon Corporation
Wilmington, MA, USA
Modular Sterilization System
Z-1000
Modular Sterilization System Z-1000
The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control of the sanitization process using front-panel controls. Safety interlocks are provided to protect the user from exposure from the pulsed UV lamp when the chamber door is open. The Z-1000 sanitization chamber, with removable lamp housing, is detached from the controller. Ozone is evacuated to ensure EPA ozone level compliance in the workplace. Forced air evacuation is in the range of 1-4 volumes per minute to ensure no heat buildup within the chamber during sanitization. The chamber does not evacuate airborne pathogens nor introduce airborne pathogens into the chamber while the system is in the ON cycle. The chamber has an interlocking door for lockout during the sanitization ON cycle. The door interlock switch is connected with the safety interlock switches in the controller. The chamber and insert are made of stainless steel construction for ease of sanitization and disinfection. Z-1000 Features Sanitization time controller High-speed electronic pulses Sanitization chamber Patented optical system

The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control of the sanitization process using front-panel controls. Safety interlocks are provided to protect the user from exposure from the pulsed UV lamp when the chamber door is open.

The Z-1000 sanitization chamber, with removable lamp housing, is detached from the controller. Ozone is evacuated to ensure EPA ozone level compliance in the workplace. Forced air evacuation is in the range of 1-4 volumes per minute to ensure no heat buildup within the chamber during sanitization. The chamber does not evacuate airborne pathogens nor introduce airborne pathogens into the chamber while the system is in the ON cycle. The chamber has an interlocking door for lockout during the sanitization ON cycle. The door interlock switch is connected with the safety interlock switches in the controller. The chamber and insert are made of stainless steel construction for ease of sanitization and disinfection.

Z-1000 Features

  • Sanitization time controller
  • High-speed electronic pulses
  • Sanitization chamber
  • Patented optical system
Supplier's Site

Technical Specifications

  Xenon Corporation
Product Category UV Light Systems
Product Number Z-1000
Product Name Modular Sterilization System
Applications UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
UV LED Small-Area Curing Systems - Phoseon FireEdge FE410 - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 365, 385, 395, 405 nm
View Details
Spektron E UV Series Drinking Water Disinfection System - 180e - WEDECO, a Xylem brand
Specs
Applications UV Sanitization of Parts, Water or Air; Water Treatment or Liquid Disinfection
Type Process or Water Line Mounted
Spectral Range UVC
View Details