Xenon Corporation High-Power Modular UV Curing System RC-900

Description
The XENON RC-900 High-Power Modular UV Curing System has all of the features of the RC-800 but with increased power and energy output driven by a new 6 kilowatt power supply, resulting in faster curing through a faster pulse rate. Manufacturers benefit from greater productivity and higher throughput. The RC-900 utilizes XENON’s UV pulsed technology — rapid pulses of high-energy light that cure quickly and deliver important competitive advantages: Precision control of the UV pulses allows delivery of a precise, predetermined, consistent energy level with every curing cycle. You achieve better results and can match the RC-900 to your application to a degree that is simply not possible with most other curing systems. The RC-900’s on/off technology uses much less energy than continuous mercury-based systems, allowing you to achieve faster curing while keeping energy use low. If you want faster, more cost-effective curing — and the improved manufacturing productivity that goes with it, you’ll want to consider the XENON RC-900. RC-900 Features High peak power Deepest penetration Low substrate heat Lower power consumption Modular components Lamp instant ON/OFF Ultrashort cures Single- and dual-lamp configurations CoolCure™ technology Mercury free
Datasheet
Description
The XENON RC-900 High-Power Modular UV Curing System has all of the features of the RC-800 but with increased power and energy output driven by a new 6 kilowatt power supply, resulting in faster curing through a faster pulse rate. Manufacturers benefit from greater productivity and higher throughput. The RC-900 utilizes XENON’s UV pulsed technology — rapid pulses of high-energy light that cure quickly and deliver important competitive advantages: Precision control of the UV pulses allows delivery of a precise, predetermined, consistent energy level with every curing cycle. You achieve better results and can match the RC-900 to your application to a degree that is simply not possible with most other curing systems. The RC-900’s on/off technology uses much less energy than continuous mercury-based systems, allowing you to achieve faster curing while keeping energy use low. If you want faster, more cost-effective curing — and the improved manufacturing productivity that goes with it, you’ll want to consider the XENON RC-900. RC-900 Features High peak power Deepest penetration Low substrate heat Lower power consumption Modular components Lamp instant ON/OFF Ultrashort cures Single- and dual-lamp configurations CoolCure™ technology Mercury free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Power Modular UV Curing System - RC-900 - Xenon Corporation
Wilmington, MA, USA
High-Power Modular UV Curing System
RC-900
High-Power Modular UV Curing System RC-900
The XENON RC-900 High-Power Modular UV Curing System has all of the features of the RC-800 but with increased power and energy output driven by a new 6 kilowatt power supply, resulting in faster curing through a faster pulse rate. Manufacturers benefit from greater productivity and higher throughput. The RC-900 utilizes XENON’s UV pulsed technology — rapid pulses of high-energy light that cure quickly and deliver important competitive advantages: Precision control of the UV pulses allows delivery of a precise, predetermined, consistent energy level with every curing cycle. You achieve better results and can match the RC-900 to your application to a degree that is simply not possible with most other curing systems. The RC-900’s on/off technology uses much less energy than continuous mercury-based systems, allowing you to achieve faster curing while keeping energy use low. If you want faster, more cost-effective curing — and the improved manufacturing productivity that goes with it, you’ll want to consider the XENON RC-900. RC-900 Features High peak power Deepest penetration Low substrate heat Lower power consumption Modular components Lamp instant ON/OFF Ultrashort cures Single- and dual-lamp configurations CoolCure™ technology Mercury free

The XENON RC-900 High-Power Modular UV Curing System has all of the features of the RC-800 but with increased power and energy output driven by a new 6 kilowatt power supply, resulting in faster curing through a faster pulse rate. Manufacturers benefit from greater productivity and higher throughput.

The RC-900 utilizes XENON’s UV pulsed technology — rapid pulses of high-energy light that cure quickly and deliver important competitive advantages:

  • Precision control of the UV pulses allows delivery of a precise, predetermined, consistent energy level with every curing cycle. You achieve better results and can match the RC-900 to your application to a degree that is simply not possible with most other curing systems.
  • The RC-900’s on/off technology uses much less energy than continuous mercury-based systems, allowing you to achieve faster curing while keeping energy use low.

If you want faster, more cost-effective curing — and the improved manufacturing productivity that goes with it, you’ll want to consider the XENON RC-900.

RC-900 Features

  • High peak power
  • Deepest penetration
  • Low substrate heat
  • Lower power consumption
  • Modular components
  • Lamp instant ON/OFF
  • Ultrashort cures
  • Single- and dual-lamp configurations
  • CoolCure™ technology
  • Mercury free
Supplier's Site Datasheet

Technical Specifications

  Xenon Corporation
Product Category UV Light Systems
Product Number RC-900
Product Name High-Power Modular UV Curing System
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
UV LED Curing System - Phoseon Nexus One Air-Cooled - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 395 nm
View Details
Benchtop Pulsed Light Sintering System - S-1000 - Xenon Corporation
Specs
Features Computer Interface or Programmable; Pulsed; Timer
View Details