Tridak LLC - A DYMAX Company High-Pressure Spool Valve Model 795

Description
The Tridak Model 795 dispensing valve is designed for the pneumatic dispensing of very high viscosity fluids and pastes that require higher pressures to achieve suitable material flow. This dispensing valve is ideal for materials such as silicones, greases, adhesives, and sealants. Based on the proven design of the Tridak Model 775 spool valve, the Model 795 spool valve is designed to operate with fluid pressures up to 2000 psi (138 bar). The valve's durable construction ensures years of reliable and consistent performance in the harshest of environments. The Model 795 offers top performance when actuated with the Tridak Model 345 valve controller. Features of the Model 795 Spool Valve: Ideal for high viscosity fluids and pastes Adjustable flow control Built-in mounting provisions Up to 2000 psi (138 bar) fluid pressure
Description
The Tridak Model 795 dispensing valve is designed for the pneumatic dispensing of very high viscosity fluids and pastes that require higher pressures to achieve suitable material flow. This dispensing valve is ideal for materials such as silicones, greases, adhesives, and sealants. Based on the proven design of the Tridak Model 775 spool valve, the Model 795 spool valve is designed to operate with fluid pressures up to 2000 psi (138 bar). The valve's durable construction ensures years of reliable and consistent performance in the harshest of environments. The Model 795 offers top performance when actuated with the Tridak Model 345 valve controller. Features of the Model 795 Spool Valve: Ideal for high viscosity fluids and pastes Adjustable flow control Built-in mounting provisions Up to 2000 psi (138 bar) fluid pressure

Suppliers

Company
Product
Description
Supplier Links
Torrington, CT, USA
High-Pressure Spool Valve
Model 795
High-Pressure Spool Valve Model 795
The Tridak Model 795 dispensing valve is designed for the pneumatic dispensing of very high viscosity fluids and pastes that require higher pressures to achieve suitable material flow. This dispensing valve is ideal for materials such as silicones, greases, adhesives, and sealants. Based on the proven design of the Tridak Model 775 spool valve, the Model 795 spool valve is designed to operate with fluid pressures up to 2000 psi (138 bar). The valve's durable construction ensures years of reliable and consistent performance in the harshest of environments. The Model 795 offers top performance when actuated with the Tridak Model 345 valve controller. Features of the Model 795 Spool Valve: Ideal for high viscosity fluids and pastes Adjustable flow control Built-in mounting provisions Up to 2000 psi (138 bar) fluid pressure

The Tridak Model 795 dispensing valve is designed for the pneumatic dispensing of very high viscosity fluids and pastes that require higher pressures to achieve suitable material flow. This dispensing valve is ideal for materials such as silicones, greases, adhesives, and sealants.

Based on the proven design of the Tridak Model 775 spool valve, the Model 795 spool valve is designed to operate with fluid pressures up to 2000 psi (138 bar). The valve's durable construction ensures years of reliable and consistent performance in the harshest of environments. The Model 795 offers top performance when actuated with the Tridak Model 345 valve controller.

Features of the Model 795 Spool Valve:

  • Ideal for high viscosity fluids and pastes
  • Adjustable flow control
  • Built-in mounting provisions
  • Up to 2000 psi (138 bar) fluid pressure
Supplier's Site

Technical Specifications

  Tridak LLC - A DYMAX Company
Product Category Industrial Valves
Product Number Model 795
Product Name High-Pressure Spool Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Check Valve 0 5 4 - 1215040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details