Tridak LLC - A DYMAX Company Disposable Fluid Path Valve (Pinch Valve) Model 828

Description
The Tridak Model 828 dispensing valve was designed to provide higher flow rates while still maintaining precise control over flow rate. This valve is ideal for many low-to-medium viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess. The Model 828 dispensing valve features disposable fluid path technology which protects fluids from contamination and air entrapment while facilitating rapid material changeover with minimal clean-up. The fluid tubing is easily replaceable, and is available in a variety of sizes and materials to ensure complete compatibility with the fluids being dispensed. This valve is best actuated with the Tridak Model 345 valve controller. Features of the Model 828 Disposable Fluid Path Valve(Pinch Valve): Disposable fluid path for contaminate-free fluid dispensing Suitable for dispensing low-to-high viscosity fluids, including stringy and tacky materials Provides higher flow than the Model 826; .375 OD max tubing size Adjustable suck-back control for crisp, clean shut-off of materials Recommended for larger shot and continuous bead dispensing
Description
The Tridak Model 828 dispensing valve was designed to provide higher flow rates while still maintaining precise control over flow rate. This valve is ideal for many low-to-medium viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess. The Model 828 dispensing valve features disposable fluid path technology which protects fluids from contamination and air entrapment while facilitating rapid material changeover with minimal clean-up. The fluid tubing is easily replaceable, and is available in a variety of sizes and materials to ensure complete compatibility with the fluids being dispensed. This valve is best actuated with the Tridak Model 345 valve controller. Features of the Model 828 Disposable Fluid Path Valve(Pinch Valve): Disposable fluid path for contaminate-free fluid dispensing Suitable for dispensing low-to-high viscosity fluids, including stringy and tacky materials Provides higher flow than the Model 826; .375 OD max tubing size Adjustable suck-back control for crisp, clean shut-off of materials Recommended for larger shot and continuous bead dispensing

Suppliers

Company
Product
Description
Supplier Links
Torrington, CT, USA
Disposable Fluid Path Valve (Pinch Valve)
Model 828
Disposable Fluid Path Valve (Pinch Valve) Model 828
The Tridak Model 828 dispensing valve was designed to provide higher flow rates while still maintaining precise control over flow rate. This valve is ideal for many low-to-medium viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess. The Model 828 dispensing valve features disposable fluid path technology which protects fluids from contamination and air entrapment while facilitating rapid material changeover with minimal clean-up. The fluid tubing is easily replaceable, and is available in a variety of sizes and materials to ensure complete compatibility with the fluids being dispensed. This valve is best actuated with the Tridak Model 345 valve controller. Features of the Model 828 Disposable Fluid Path Valve(Pinch Valve): Disposable fluid path for contaminate-free fluid dispensing Suitable for dispensing low-to-high viscosity fluids, including stringy and tacky materials Provides higher flow than the Model 826; .375 OD max tubing size Adjustable suck-back control for crisp, clean shut-off of materials Recommended for larger shot and continuous bead dispensing

The Tridak Model 828 dispensing valve was designed to provide higher flow rates while still maintaining precise control over flow rate. This valve is ideal for many low-to-medium viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess.

The Model 828 dispensing valve features disposable fluid path technology which protects fluids from contamination and air entrapment while facilitating rapid material changeover with minimal clean-up. The fluid tubing is easily replaceable, and is available in a variety of sizes and materials to ensure complete compatibility with the fluids being dispensed.

This valve is best actuated with the Tridak Model 345 valve controller.


Features of the Model 828 Disposable Fluid Path Valve(Pinch Valve):

  • Disposable fluid path for contaminate-free fluid dispensing
  • Suitable for dispensing low-to-high viscosity fluids, including stringy
    and tacky materials
  • Provides higher flow than the Model 826; .375 OD max tubing size
  • Adjustable suck-back control for crisp, clean shut-off of materials
  • Recommended for larger shot and continuous bead dispensing
Supplier's Site

Technical Specifications

  Tridak LLC - A DYMAX Company
Product Category Industrial Valves
Product Number Model 828
Product Name Disposable Fluid Path Valve (Pinch Valve)
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123721030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-20-40-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-AA-GA 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details