Honeywell International, Inc. Control Valve V5852A2031

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - V5852A2031 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5852A2031
Control Valve V5852A2031
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION 3 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5852 MODEL
  • 2 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • YELLOW BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION
  • 3 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • SPRING RETURN FLOATING ACTUATOR TYPE
  • 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS
  • V5852 MODEL
Supplier's Site Datasheet
Control Valve - V5852A2031 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5852A2031
Control Valve V5852A2031
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION 3 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5852 MODEL
  • 2 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • YELLOW BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION
  • 3 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • SPRING RETURN FLOATING ACTUATOR TYPE
  • 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS
  • V5852 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V5852A2031
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

APCO Sewage Air Release Valves (ASR) -  - DeZURIK, Inc.
Specs
Primary Material Stainless Steel; Steel; Ductile iron, carbon steel, 316 stainless steel
Media Air
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details
One-way flow control valve - CPV10-BS-GRZ-V-M7 - Festo Corporation
Specs
Valve Type Control Valve
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Gear Operated Butterfly Valves - Series BG579 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 8.00 to 24.00 inch (203.20 to 609.60 mm)
View Details