DeZURIK, Inc. APCO Sewage Air Release Valves (ASR)

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APCO Sewage Air Release Valves (ASR) -  - DeZURIK, Inc.
Sartell, MN, United States
APCO Sewage Air Release Valves (ASR)
APCO Sewage Air Release Valves (ASR)
Because sewage media generates large quantities of gas, the potential for air entrapped with sewage pipelines is even greater than in water lines. It is recommended that each high point be protected with a Sewage Air Release Valve. The elongated body of the Sewage Air Release Valve minimizes clogging by permitting use of a much longer float stem to prevent the sewage from fouling up the mechanism. Why Do You Need an Air Release Valve in a Pipeline? Air in a pressurized closed-pipeline system can have many effects. When air is present in a hydraulic pipeline, flows are erratic, unpredictable and have high head losses. Air may enter a piping system in many ways: Air in the pipeline when initially filled may not be completely purged. Air may be drawn in at a pump inlet by entrainment if the liquid level falls below the inlet elevation. Air in solution (about 2% by volume) will be released at points in the pipeline where the pressure is reduced, especially where the line elevation is close to the hydraulic gradient. Gas created from digested sewage. Air may be drawn in through the packing, seals and flanged joints. Air may enter by vortexing at the pump. An air pocket will decrease the cross-sectional area and increase frictional pressure loss. The combined loss for two-phase flow (air and water) is always greater than the pressure loss for each phase flowing alone. Thus, air in a pipeline increases system flow resistance and increases system head against which pumps must operate. Air in piping tends to collect at high points in the line when flow velocities are low. If the air pocket formed is large, part of it will be removed when the velocity increases. This partitioned air may or may not go through the system, depending on velocity, pipe size, and pipe down-slope. Air may only move into the sloping straight section and then return to the summit when the velocity decreases. While it is impossible to totally prevent accumulation of air (or gases) within the piping system, the volume can be greatly minimized by installing APCO Air Release Valves on pipeline high points.

Because sewage media generates large quantities of gas, the potential for air entrapped with sewage pipelines is even greater than in water lines. It is recommended that each high point be protected with a Sewage Air Release Valve. The elongated body of the Sewage Air Release Valve minimizes clogging by permitting use of a much longer float stem to prevent the sewage from fouling up the mechanism.

Why Do You Need an Air Release Valve in a Pipeline?

Air in a pressurized closed-pipeline system can have many effects. When air is present in a hydraulic pipeline, flows are erratic, unpredictable and have high head losses. Air may enter a piping system in many ways:

  1. Air in the pipeline when initially filled may not be completely purged.
  2. Air may be drawn in at a pump inlet by entrainment if the liquid level falls below the inlet elevation.
  3. Air in solution (about 2% by volume) will be released at points in the pipeline where the pressure is reduced, especially where the line elevation is close to the hydraulic gradient.
  4. Gas created from digested sewage.
  5. Air may be drawn in through the packing, seals and flanged joints.
  6. Air may enter by vortexing at the pump.

An air pocket will decrease the cross-sectional area and increase frictional pressure loss. The combined loss for two-phase flow (air and water) is always greater than the pressure loss for each phase flowing alone. Thus, air in a pipeline increases system flow resistance and increases system head against which pumps must operate.

Air in piping tends to collect at high points in the line when flow velocities are low. If the air pocket formed is large, part of it will be removed when the velocity increases. This partitioned air may or may not go through the system, depending on velocity, pipe size, and pipe down-slope. Air may only move into the sloping straight section and then return to the summit when the velocity decreases.

While it is impossible to totally prevent accumulation of air (or gases) within the piping system, the volume can be greatly minimized by installing APCO Air Release Valves on pipeline high points.

Supplier's Site Datasheet

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name APCO Sewage Air Release Valves (ASR)
Primary Material Stainless Steel; Steel; Ductile iron, carbon steel, 316 stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK Split Gate Valves (KSG) -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel; Steel; 304 Stainless Steel 316 Stainless Steel 317 Stainless Steel Carbon Steel Alloy 20 Titanium Hastelloy C
Valve Size 2.00 to 26.00 inch (50.80 to 660.40 mm)
View Details
APCO Swing Check Valves (CVS) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
Connection Description Clamp Flange; F1 - Flanged CL 125/150, F2 - Flanged CL 250/300
View Details
APCO Clean Water Air Release Valves (ARV) -  - DeZURIK, Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Steel; Bronze, ductile iron, carbon steel, 316 stainless steel
Media Air
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details