Honeywell International, Inc. Control Valve VBF2JU1S0C

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF2JU1S0C - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2JU1S0C
Control Valve VBF2JU1S0C
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • SPRING RETURN ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 65 LB
  • VBF2 MODEL
Supplier's Site Datasheet
Control Valve - VBF2JU1S0C - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2JU1S0C
Control Valve VBF2JU1S0C
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • SPRING RETURN ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 65 LB
  • VBF2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF2JU1S0C
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Rate Spring Loaded Lead Free Brass Foot Valve - 100112LF-1 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Unleaded Bronze Check Valves - 80HTE - Flomatic Valves
Specs
Valve Type Check; Poppet
Primary Material Brass / Bronze
Valve Size 0.75 to 4.00 inch (19.05 to 101.60 mm)
View Details
Control Pinch Valves - Series 5200D - DeZURIK, Inc.
Specs
Valve Type Pinch
Media Water
Connection Description Drilled and tapped to mate with ANSI B16.5 Class 150 flanges
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details