DeZURIK, Inc. Control Pinch Valves // Series 5200D Series 5200D

Description
Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive relationship between travel and air pressure since there is less friction and hysteresis than with piston actuators. This results in more accurate response to the instrument signal and tighter control of the process fluid. The Series 5200D Control Pinch Valve is designed with a heavy-duty, one-piece yoke. This permits a wide array of accessories to be mounted directly and easily to the top works. The Series 5200D Control Valve is available in stroke sizes up to 3" . For example, a 6" Control Valve with a 6" x 3" Cone Sleeve trim has 3" of stroke. A direct mount or short yoke design is available to reduce overall valve height. The simple construction of the diaphragm actuator makes it a highly cost-effective control valve. Features Precise, responsive control Sleeve is the only component in contact with the media, eliminating the need for expensive bodies Versatile choice of sleeve trim to meet exact flow requirements External stroke adjustment Materials Of Construction Body: Ductile iron Sleeves: Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton® Flanges: Drilled and tapped to mate with ANSI B16.5 Class 150 flanges Elastomer information Available Options 4–20 mA 3–15 psi, 6–30 psi, 9–45 psi instrument signal to the positioner to control plant air Double-acting or spring return Fail position field reversible on spring-return actuators
Request a Quote
Description
Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive relationship between travel and air pressure since there is less friction and hysteresis than with piston actuators. This results in more accurate response to the instrument signal and tighter control of the process fluid. The Series 5200D Control Pinch Valve is designed with a heavy-duty, one-piece yoke. This permits a wide array of accessories to be mounted directly and easily to the top works. The Series 5200D Control Valve is available in stroke sizes up to 3" . For example, a 6" Control Valve with a 6" x 3" Cone Sleeve trim has 3" of stroke. A direct mount or short yoke design is available to reduce overall valve height. The simple construction of the diaphragm actuator makes it a highly cost-effective control valve. Features Precise, responsive control Sleeve is the only component in contact with the media, eliminating the need for expensive bodies Versatile choice of sleeve trim to meet exact flow requirements External stroke adjustment Materials Of Construction Body: Ductile iron Sleeves: Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton® Flanges: Drilled and tapped to mate with ANSI B16.5 Class 150 flanges Elastomer information Available Options 4–20 mA 3–15 psi, 6–30 psi, 9–45 psi instrument signal to the positioner to control plant air Double-acting or spring return Fail position field reversible on spring-return actuators
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Sartell, MN, United States
Control Pinch Valves // Series 5200D
Control Pinch Valves // Series 5200D
Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive relationship between travel and air pressure since there is less friction and hysteresis than with piston actuators. This results in more accurate response to the instrument signal and tighter control of the process fluid. The Series 5200D Control Pinch Valve is designed with a heavy-duty, one-piece yoke. This permits a wide array of accessories to be mounted directly and easily to the top works. The Series 5200D Control Valve is available in stroke sizes up to 3" . For example, a 6" Control Valve with a 6" x 3" Cone Sleeve trim has 3" of stroke. A direct mount or short yoke design is available to reduce overall valve height. The simple construction of the diaphragm actuator makes it a highly cost-effective control valve. Features Precise, responsive control Sleeve is the only component in contact with the media, eliminating the need for expensive bodies Versatile choice of sleeve trim to meet exact flow requirements External stroke adjustment Materials Of Construction Body: Ductile iron Sleeves: Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton® Flanges: Drilled and tapped to mate with ANSI B16.5 Class 150 flanges Elastomer information Available Options 4–20 mA 3–15 psi, 6–30 psi, 9–45 psi instrument signal to the positioner to control plant air Double-acting or spring return Fail position field reversible on spring-return actuators

Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive relationship between travel and air pressure since there is less friction and hysteresis than with piston actuators. This results in more accurate response to the instrument signal and tighter control of the process fluid.

The Series 5200D Control Pinch Valve is designed with a heavy-duty, one-piece yoke. This permits a wide array of accessories to be mounted directly and easily to the top works. The Series 5200D Control Valve is available in stroke sizes up to 3" . For example, a 6" Control Valve with a 6" x 3" Cone Sleeve trim has 3" of stroke. A direct mount or short yoke design is available to reduce overall valve height.

The simple construction of the diaphragm actuator makes it a highly cost-effective control valve.


Features

  • Precise, responsive control
  • Sleeve is the only component in contact with the media, eliminating the need for expensive bodies
  • Versatile choice of sleeve trim to meet exact flow requirements
  • External stroke adjustment

Materials Of Construction

  • Body:
    • Ductile iron
  • Sleeves:
    • Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton®
  • Flanges:
    • Drilled and tapped to mate with ANSI B16.5 Class 150 flanges
  • Elastomer information

Available Options

  • 4–20 mA 3–15 psi, 6–30 psi, 9–45 psi instrument signal to the positioner to control plant air
  • Double-acting or spring return
  • Fail position field reversible on spring-return actuators
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Control Pinch Valves // Series 5200D
Valve Type Control Valve; Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Control Pinch Valves // Series 5200 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details
Control Pinch Valves // Series 5400 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroHydraulic
View Details