Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | M-DT-2C-12 |
Product Name | DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC, M5 |
Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
Primary Material | Stainless Steel |
Media | Gas; Air |
Valve Size | 0.05 inch (1.32 mm) |
Maximum Pressure | 100.00 psi (70.38 m H2O) |