Clippard 8 mm Electronic Direct Actuating Valve ST Series

Description
These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented valving principle using Clippard's robust stainless steel "spider", with only one moving part that travels less than 0.007". Due to very low moving weights, they are extremely quiet and emit very low vibration. Subminiature size and low energy consumption make them ideal for transportable and mobile systems, among others. The ST series valves can be fully customized according to the user's unique requirements. Consult Clippard with your specific application. Features: •1,000,000,000+ cycle life • Extremely small dead volume • Low vibration and noise • Fast response time • Exceptional repeatability and reliability • Compact and ideal for sub-assemblies • 100% tested Valve Type: 3-Way, Normally-Closed Medium: Air, Water, Gas & Compatible Fluids Nominal Power: 0.55 watts Response Time: <5 ms* Temperature Range: 32 to 122°F (50˚C) Electrical Connection: Terminal Pins Voltage: 12 or 24 VDC Mounting: Cartridge Manifold: STM-01 (#10-32), M-STM-01 (M5) Weight: 0.15 oz. Wetted Materials: Stainless Steel Seal Material: FKM standard. EPDM available.
Request a Quote
Description
These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented valving principle using Clippard's robust stainless steel "spider", with only one moving part that travels less than 0.007". Due to very low moving weights, they are extremely quiet and emit very low vibration. Subminiature size and low energy consumption make them ideal for transportable and mobile systems, among others. The ST series valves can be fully customized according to the user's unique requirements. Consult Clippard with your specific application. Features: •1,000,000,000+ cycle life • Extremely small dead volume • Low vibration and noise • Fast response time • Exceptional repeatability and reliability • Compact and ideal for sub-assemblies • 100% tested Valve Type: 3-Way, Normally-Closed Medium: Air, Water, Gas & Compatible Fluids Nominal Power: 0.55 watts Response Time: <5 ms* Temperature Range: 32 to 122°F (50˚C) Electrical Connection: Terminal Pins Voltage: 12 or 24 VDC Mounting: Cartridge Manifold: STM-01 (#10-32), M-STM-01 (M5) Weight: 0.15 oz. Wetted Materials: Stainless Steel Seal Material: FKM standard. EPDM available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST Series is a family of 3-way, direct-acting electronic valves designed for accurate dosing of minute volumes in compact 8 mm cartridge mount applications. The valves feature a stainless steel body and wetted parts, with FKM or EPDM seals, and operate on 12 or 24 VDC with a power consumption of 0.5 to 1.0 watts. Response time is less than 10 ms, and cycle life exceeds 100,000,000 operations. Maximum operating pressure is 145 psig (10 bar), with flow rates up to 16.7 l/min at 45 psig. Operating temperature ranges from 5 to 50°C, and leakage is rated at 1.0 sccm. All variants share the cartridge mount, terminal pin connection, and compatibility with air, water, gas, and compatible fluids.

Datasheet Summary
Powered by GS/AI

The ST Series is a family of 3-way, direct-acting electronic valves designed for accurate dosing of minute volumes in compact 8 mm cartridge mount applications. The valves feature a stainless steel body and wetted parts, with FKM or EPDM seals, and operate on 12 or 24 VDC with a power consumption of 0.5 to 1.0 watts. Response time is less than 10 ms, and cycle life exceeds 100,000,000 operations. Maximum operating pressure is 145 psig (10 bar), with flow rates up to 16.7 l/min at 45 psig. Operating temperature ranges from 5 to 50°C, and leakage is rated at 1.0 sccm. All variants share the cartridge mount, terminal pin connection, and compatibility with air, water, gas, and compatible fluids.

Suppliers

Company
Product
Description
Supplier Links
8 mm Electronic Direct Actuating Valve - ST Series - Clippard
Cincinnati, OH, United States
8 mm Electronic Direct Actuating Valve
ST Series
8 mm Electronic Direct Actuating Valve ST Series
These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented valving principle using Clippard's robust stainless steel "spider", with only one moving part that travels less than 0.007". Due to very low moving weights, they are extremely quiet and emit very low vibration. Subminiature size and low energy consumption make them ideal for transportable and mobile systems, among others. The ST series valves can be fully customized according to the user's unique requirements. Consult Clippard with your specific application. Features: •1,000,000,000+ cycle life • Extremely small dead volume • Low vibration and noise • Fast response time • Exceptional repeatability and reliability • Compact and ideal for sub-assemblies • 100% tested Valve Type: 3-Way, Normally-Closed Medium: Air, Water, Gas & Compatible Fluids Nominal Power: 0.55 watts Response Time: <5 ms* Temperature Range: 32 to 122°F (50˚C) Electrical Connection: Terminal Pins Voltage: 12 or 24 VDC Mounting: Cartridge Manifold: STM-01 (#10-32), M-STM-01 (M5) Weight: 0.15 oz. Wetted Materials: Stainless Steel Seal Material: FKM standard. EPDM available.

These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented valving principle using Clippard's robust stainless steel "spider", with only one moving part that travels less than 0.007".

Due to very low moving weights, they are extremely quiet and emit very low vibration. Subminiature size and low energy consumption make them ideal for transportable and mobile systems, among others.

The ST series valves can be fully customized according to the user's unique requirements. Consult Clippard with your specific application.

Features:

•1,000,000,000+ cycle life
• Extremely small dead volume
• Low vibration and noise
• Fast response time
• Exceptional repeatability and reliability
• Compact and ideal for sub-assemblies
• 100% tested

Valve Type: 3-Way, Normally-Closed
Medium: Air, Water, Gas & Compatible Fluids
Nominal Power: 0.55 watts
Response Time: <5 ms*
Temperature Range: 32 to 122°F (50˚C)
Electrical Connection: Terminal Pins
Voltage: 12 or 24 VDC
Mounting: Cartridge
Manifold: STM-01 (#10-32), M-STM-01 (M5)
Weight: 0.15 oz.
Wetted Materials: Stainless Steel
Seal Material: FKM standard. EPDM available.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ST Series
Product Name 8 mm Electronic Direct Actuating Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

Check Valve - MCV-2 - Clippard
Specs
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
Electronic Latching Valve - ETL*-*M - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV3-1C-05-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
15 mm Miniature Electronic Valve - E315D-1D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details