ACS Valves Rotary Valves: Feeding and Metering Slide Gate Series

Description
Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame construction with dual, 1/4"-thick, 304 stainless steel slider plates. UHMW slider guides provide exceptional resistance to corrosion and abrasion; are self-lubricating to ensure smooth, low-resistance actuation; and are moisture repelling. Stainless steel transport screw with ACME thread for improved load bearing. Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid valve, fittings, and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and return dust pan; 10 ga. mild steel construction.
Datasheet
Description
Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame construction with dual, 1/4"-thick, 304 stainless steel slider plates. UHMW slider guides provide exceptional resistance to corrosion and abrasion; are self-lubricating to ensure smooth, low-resistance actuation; and are moisture repelling. Stainless steel transport screw with ACME thread for improved load bearing. Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid valve, fittings, and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and return dust pan; 10 ga. mild steel construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valves: Feeding and Metering - Slide Gate Series - ACS Valves
Caledonia, Ontario, Canada
Rotary Valves: Feeding and Metering
Slide Gate Series
Rotary Valves: Feeding and Metering Slide Gate Series
Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame construction with dual, 1/4"-thick, 304 stainless steel slider plates. UHMW slider guides provide exceptional resistance to corrosion and abrasion; are self-lubricating to ensure smooth, low-resistance actuation; and are moisture repelling. Stainless steel transport screw with ACME thread for improved load bearing. Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid valve, fittings, and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and return dust pan; 10 ga. mild steel construction.

Features & Benefits:

  • Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings.
  • Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24".
  • Carbon steel fabricated frame construction with dual, 1/4"-thick, 304 stainless steel slider plates.
  • UHMW slider guides provide exceptional resistance to corrosion and abrasion; are self-lubricating to ensure smooth, low-resistance actuation; and are moisture repelling.
  • Stainless steel transport screw with ACME thread for improved load bearing.
  • Excellent performance in high-temperature applications up to 250°F.

Options:

  • Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12".
  • Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid valve, fittings, and tubing; position switches available.
  • Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction.
  • Electric side gate actuation.
  • Mechanical limit switch: available on pneumatic or manually operated slide gates.
  • Dust cover and return dust pan; 10 ga. mild steel construction.
Supplier's Site Datasheet

Technical Specifications

  ACS Valves
Product Category Industrial Valves
Product Number Slide Gate Series
Product Name Rotary Valves: Feeding and Metering
Valve Type Metering; Gate
Primary Material Stainless Steel (optional feature); Steel
Media Powder Solids
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000011155-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
10mm PICOSOL MS - 11-333EF02-B6+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-075-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details