ACS Valves Datasheets for Solids Feeders
Solids feeders are used to deliver powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Feeders: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits: 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials. Steep-angled inlet flange... | |
| Features & Benefits: Available in 10 heights, from 10"H to 44"H; and 10 square-flange sizes from 6" to 30". Valve housing cast in North America; ensures superior strength and solidification... | |
| Features & Benefits: Available in 3 heights, from 10 1/2"H to 15 1/2"H; and 3 square-flange sizes from 8" to 12". Valve housing cast in North America; ensures superior strength... | |
| Features & Benefits: Available in 4 heights, from 5 3/4"H to 11 1/4"H; and 4 square-flange sizes from 6" to 12". Valve housing cast in North America; ensures superior strength... | |
| Features & Benefits: Available in 7 heights, from 7 3/8"H to 23 1/2"H; and 7 flange diameters from 4" to 15". Valve housing cast in North America; ensures superior strength... | |
| Features & Benefits: For extremely high-volume material handling applications where short-length screw conveyors or conventional rotary valve material handling capacities are not sufficient. Valve housing cast in North America; ensures... | |
| Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without... | |
| Features & Benefits: Pre-fit Performance™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. | |
| Features & Benefits: Rotary plug valve (RPV) design provides highly accurate, controlled feeding of very free-flowing, abrasive, and high bulk density materials; excellent dust control design. Air-actuated clam-style rotor enables... | |
| Features & Benefits: Stainless steel valve housing, cast in North America, ensures superior housing solidification and metallurgy; eliminates pits and dimples where contaminants could accumulate. Product contact surfaces of the... | |
| Features & Benefits: Tool-less, single-step access to rotor and internal surfaces; simplifying cleaning, validation, and inspection. RotorRail™ feature maintains rotor and endplate alignment during dis-assembly; ensures fast and accurate rotor... |