FTL Technology Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
Kammprofile gaskets are known for their reliability levels, constructed from a solid corrugated metal core with a soft sealing material on both sides, common applications including heat exchangers and thermal...
Metal jacketed gaskets are constructed from a soft material filler which is encased in a metallic shell - made from a 'C' shaped section and an additional metal inlay. Extensive...
Spiral wound gaskets are composed of alternating layers of metallic elements and sealing material filler, delivering outstanding sealing quality and solid construction for a wide range of industries, including Oil...