FTL Technology Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| Cassette seals have been specifically developed to have excellent sealing efficiency of the lubrication media whilst offering the maximum protection from external contamination. Cassette seals are therefore a common solution... | |
| FTL Technology has a distinguished pedigree supplying pneumatic seals across a wide range of industries. Our expert engineers understand the unique requirements of an application, translating this into a pneumatic... | |
| FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR... | |
| FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use... | |
| Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level... | |
| Piston seals maintain dynamic sealing contact between the piston and the cylinder bore of a hydraulic or pneumatic system, sealing pressurised air. They are a critical element to ensure a... | |
| Pneumatic Rod seals are typically used in pneumatic cylinders for sealing pressurised air. Rod Seals work together with wiper seals to protect a hydraulic system against external contaminants, including dirt,... | |
| PTFE seals are often used in hydraulic and pneumatic cylinders. In comparison to more traditional elastomer solutions, PTFE seals can offer some additional unique characteristics. Low friction at high pressures... | |
| PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the... | |
| Rotary Seals involve rotational motion from a shaft and housing. Used in oscillating or rotating parts, their primary function is to keep lubricated fluids in, whilst preventing the ingress of... | |
| Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of... | |
| Wiper seals or scrapers are axial seals which maintain sealing contact with the piston rod, while allowing the reciprocating motion of the rod to pass through the inner bore of... | |
| With over 500 PTFE compounds to choose from and with a unique manufacturing process, our PTFE shaft seals can be tailored specifically to the final application. To cover a broader... |