FTL Technology Datasheets for Oil Seals and Grease Seals
Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more
| Product Name | Notes |
|---|---|
| Cassette seals have been specifically developed to have excellent sealing efficiency of the lubrication media whilst offering the maximum protection from external contamination. Cassette seals are therefore a common solution... | |
| FTL Technology has a distinguished pedigree supplying pneumatic seals across a wide range of industries. Our expert engineers understand the unique requirements of an application, translating this into a pneumatic... | |
| Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level... | |
| Rotary Seals involve rotational motion from a shaft and housing. Used in oscillating or rotating parts, their primary function is to keep lubricated fluids in, whilst preventing the ingress of... | |
| Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of... | |
| With over 500 PTFE compounds to choose from and with a unique manufacturing process, our PTFE shaft seals can be tailored specifically to the final application. To cover a broader... |