FTL Technology Spiral Wound Gaskets

Description
Spiral wound gaskets are composed of alternating layers of metallic elements and sealing material filler, delivering outstanding sealing quality and solid construction for a wide range of industries, including Oil & Gas and Power Generation. FTL Technology's range of spiral wound gaskets are precision engineered to perform in high-temperature, high-pressure applications, providing resistance to virtually every known corrosive and toxic element. They are ideal for hydrocarbon processing and refining, petrochemical processing, chemical processing, power generation, pulp & paper and oil & gas industries. At FTL Technology, we are committed to optimising the performance of your spiral wound gaskets. Spiral wound gaskets are available in pure spirals, or with stainless steel inner or outer rings for increased strength. Properties of spiral wound gaskets: Excellent elastic recovery High strength Stable sealing performance under high temperatures and pressures
Description
Spiral wound gaskets are composed of alternating layers of metallic elements and sealing material filler, delivering outstanding sealing quality and solid construction for a wide range of industries, including Oil & Gas and Power Generation. FTL Technology's range of spiral wound gaskets are precision engineered to perform in high-temperature, high-pressure applications, providing resistance to virtually every known corrosive and toxic element. They are ideal for hydrocarbon processing and refining, petrochemical processing, chemical processing, power generation, pulp & paper and oil & gas industries. At FTL Technology, we are committed to optimising the performance of your spiral wound gaskets. Spiral wound gaskets are available in pure spirals, or with stainless steel inner or outer rings for increased strength. Properties of spiral wound gaskets: Excellent elastic recovery High strength Stable sealing performance under high temperatures and pressures

Suppliers

Company
Product
Description
Supplier Links
Spiral Wound Gaskets -  - FTL Technology
Morley, United Kingdom
Spiral Wound Gaskets
Spiral Wound Gaskets
Spiral wound gaskets are composed of alternating layers of metallic elements and sealing material filler, delivering outstanding sealing quality and solid construction for a wide range of industries, including Oil & Gas and Power Generation. FTL Technology's range of spiral wound gaskets are precision engineered to perform in high-temperature, high-pressure applications, providing resistance to virtually every known corrosive and toxic element. They are ideal for hydrocarbon processing and refining, petrochemical processing, chemical processing, power generation, pulp & paper and oil & gas industries. At FTL Technology, we are committed to optimising the performance of your spiral wound gaskets. Spiral wound gaskets are available in pure spirals, or with stainless steel inner or outer rings for increased strength. Properties of spiral wound gaskets: Excellent elastic recovery High strength Stable sealing performance under high temperatures and pressures

Spiral wound gaskets are composed of alternating layers of metallic elements and sealing material filler, delivering outstanding sealing quality and solid construction for a wide range of industries, including Oil & Gas and Power Generation.

FTL Technology's range of spiral wound gaskets are precision engineered to perform in high-temperature, high-pressure applications, providing resistance to virtually every known corrosive and toxic element.

They are ideal for hydrocarbon processing and refining, petrochemical processing, chemical processing, power generation, pulp & paper and oil & gas industries.

At FTL Technology, we are committed to optimising the performance of your spiral wound gaskets.

Spiral wound gaskets are available in pure spirals, or with stainless steel inner or outer rings for increased strength.

Properties of spiral wound gaskets:

  • Excellent elastic recovery
  • High strength
  • Stable sealing performance under high temperatures and pressures
Supplier's Site

Technical Specifications

  FTL Technology
Product Category Gaskets and Gasketing
Product Name Spiral Wound Gaskets
Gasket Type Spiral Wound
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
Die-Cut Parts - THERMOPAK® Die Cut Parts - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Gasket Type Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features Adhesive Backed (optional feature)
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details