OTEK Corporation Signal Conditioner Model SCV

Description
OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x 0.25”.
Description
OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x 0.25”.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner - Model SCV - OTEK Corporation
Tucson, AZ, USA
Signal Conditioner
Model SCV
Signal Conditioner Model SCV
OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x 0.25”.

OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x 0.25”.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Signal Conditioners
Product Number Model SCV
Product Name Signal Conditioner
Form Factor PC Board
User Interface None
Application General Lab & Industrial
DC Voltage 5VDC +/- 10% Power Input
AC Voltage 0-130VAC
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PE converter - PE-1/8-2N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details