Instrument Calibration Services
Service Detail from S. Himmelstein & Company

S. Himmelstein and Company offers the broadest available range of ISO17025 accredited torque calibration services, from 10 ozf-in to 4,000,000 lbf-in (0.07 Nm to 452,000 Nm). Accreditation is through NVLAP, an arm of the United States NIST, lab code 200487-0. Nine calibration stands are available to provide optimal measurement uncertainty for the range of transducer being calibrated.
Services are offered for torque transducers manufactured by Himmelstein as well as those of other manufacturers, such as HBM, Honeywell, Lebow, Futek, AKO, Manner, Interface, GIF, Kistler, Lorenz, Sensor Developments, Sensor Data, ETH, Magtrol, Datum, Norbar, PCB, etc. ISO 17025 accredited NIST traceable calibration certificates are provided with each calibration.