Wabash MPI Hydraulic Compression Presses for ASTM Testing

Description
The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182. Bump, breathe, de-gas Temperatures up to 500°F Specially designed platens for improved temperature uniformity (only on 2.5) 19" x 19" platens accept all standard sample mold sizes Adjustable clamp force: 8 to 50 tons Self contained hydraulic unit Allen Bradley PLC with operator interface 1/16 DIN digital temperature controllers Fully guarded clamp area with interlocked operator gate Optional contact gauge for quiet operation Optional low pressure system for operation from 2 to 50 tons Automatic bump
Description
The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182. Bump, breathe, de-gas Temperatures up to 500°F Specially designed platens for improved temperature uniformity (only on 2.5) 19" x 19" platens accept all standard sample mold sizes Adjustable clamp force: 8 to 50 tons Self contained hydraulic unit Allen Bradley PLC with operator interface 1/16 DIN digital temperature controllers Fully guarded clamp area with interlocked operator gate Optional contact gauge for quiet operation Optional low pressure system for operation from 2 to 50 tons Automatic bump

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Compression Presses for ASTM Testing -  - Wabash MPI
Wabash, IN, USA
Hydraulic Compression Presses for ASTM Testing
Hydraulic Compression Presses for ASTM Testing
The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182. Bump, breathe, de-gas Temperatures up to 500°F Specially designed platens for improved temperature uniformity (only on 2.5) 19" x 19" platens accept all standard sample mold sizes Adjustable clamp force: 8 to 50 tons Self contained hydraulic unit Allen Bradley PLC with operator interface 1/16 DIN digital temperature controllers Fully guarded clamp area with interlocked operator gate Optional contact gauge for quiet operation Optional low pressure system for operation from 2 to 50 tons Automatic bump

The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182.

  • Bump, breathe, de-gas
  • Temperatures up to 500°F
  • Specially designed platens for improved temperature uniformity (only on 2.5)
  • 19" x 19" platens accept all standard sample mold sizes
  • Adjustable clamp force: 8 to 50 tons
  • Self contained hydraulic unit
  • Allen Bradley PLC with operator interface
  • 1/16 DIN digital temperature controllers
  • Fully guarded clamp area with interlocked operator gate
  • Optional contact gauge for quiet operation
  • Optional low pressure system for operation from 2 to 50 tons
  • Automatic bump
Supplier's Site

Technical Specifications

  Wabash MPI
Product Category Mechanical Testing Equipment
Product Name Hydraulic Compression Presses for ASTM Testing
Mechanical Test Compression
Unlock Full Specs
to access all available technical data

Similar Products

Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Impact Testing Machine - ACJ-50 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Toughness
Force / Load 110 lbs (50 kg)
View Details
Test frame with IntelliMESUR® software - F755-IM - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details