Wabash MPI Plastic ASTM Presses

Description
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller with HMI and ramping TCU’s with remote setpoint capability Cycle counter thru PLC Automatic low pressure system Automatic transition from closing to pressing speed Closing speed 70 IPM (approx.) Pressing speed 5 IPM OSHA approved operating system Pressure relief valve with analog pressure gauge Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)
Description
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller with HMI and ramping TCU’s with remote setpoint capability Cycle counter thru PLC Automatic low pressure system Automatic transition from closing to pressing speed Closing speed 70 IPM (approx.) Pressing speed 5 IPM OSHA approved operating system Pressure relief valve with analog pressure gauge Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)

Suppliers

Company
Product
Description
Supplier Links
Plastic ASTM Presses -  - Wabash MPI
Wabash, IN, USA
Plastic ASTM Presses
Plastic ASTM Presses
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller with HMI and ramping TCU’s with remote setpoint capability Cycle counter thru PLC Automatic low pressure system Automatic transition from closing to pressing speed Closing speed 70 IPM (approx.) Pressing speed 5 IPM OSHA approved operating system Pressure relief valve with analog pressure gauge Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)

Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate.

  • Clamp force 1500 lbs. to 30 tons
  • Single or dual daylight openings (6” each)
  • Heated and cooled platens (500 deg F. Maximum)
  • Platen size: 12" x 12"
  • Programmable controller with HMI and ramping TCU’s with remote setpoint capability
  • Cycle counter thru PLC
  • Automatic low pressure system
  • Automatic transition from closing to pressing speed
  • Closing speed 70 IPM (approx.)
  • Pressing speed 5 IPM
  • OSHA approved operating system
  • Pressure relief valve with analog pressure gauge
  • Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger
  • Clamp area guards with keyed interlock
  • Electrical supply: 460/3/60 (other voltages available)
Supplier's Site

Technical Specifications

  Wabash MPI
Product Category Mechanical Testing Equipment
Product Name Plastic ASTM Presses
Mechanical Test Compression
Unlock Full Specs
to access all available technical data

Similar Products

Double-arms Drop Test Machine - ADTD-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Test stand, torque, hand wheel-operated, 100 lbFin / 11.5 Nm, vertical - TST - Mark-10 Corporation
Specs
Mechanical Test Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details